Nexperia B.V. 45 V, 100 mA NPN general-purpose transistor BC847BQC-QZ

Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC847AQC-Q SOT8009 MO-340CA BC857AQC-Q BC847BQC-Q BC857BQC-Q BC847CQC-Q BC857CQC-Q Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC847AQC-Q SOT8009 MO-340CA BC857AQC-Q BC847BQC-Q BC857BQC-Q BC847CQC-Q BC857CQC-Q Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm and 0.48 mm in height. Rated for a collector-emitter voltage of 45 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA for pulses up to 1 ms. DC current gain (hFE) ranges from 200 to 450 at VCE = 5 V and IC = 2 mA. Total power dissipation is up to 450 mW on a PCB with 70 µm copper. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm and 0.48 mm in height. Rated for a collector-emitter voltage of 45 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA for pulses up to 1 ms. DC current gain (hFE) ranges from 200 to 450 at VCE = 5 V and IC = 2 mA. Total power dissipation is up to 450 mW on a PCB with 70 µm copper. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistor - BC847BQC-QZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistor
BC847BQC-QZ
45 V, 100 mA NPN general-purpose transistor BC847BQC-QZ
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC847AQC-Q SOT8009 MO-340CA BC857AQC-Q BC847BQC-Q BC857BQC-Q BC847CQC-Q BC857CQC-Q Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

PNP complement:

Nexperia

-

JEDEC

BC847AQC-Q

SOT8009

MO-340CA

BC857AQC-Q

BC847BQC-Q

BC857BQC-Q

BC847CQC-Q

BC857CQC-Q

Features and benefits

  • High power dissipation capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847BQC-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847BQC-QZDKR-ND
Single Bipolar Transistors 1727-BC847BQC-QZDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847BQC-QZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847BQC-QZCT-ND
Single Bipolar Transistors 1727-BC847BQC-QZCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847BQC-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847BQC-QZTR-ND
Single Bipolar Transistors 1727-BC847BQC-QZTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Trans, Bipolar, Npn, 45V, 0.1A, Dfn1412D Rohs Compliant Nexperia - 62AJ8039 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 45V, 0.1A, Dfn1412D Rohs Compliant Nexperia
62AJ8039
Trans, Bipolar, Npn, 45V, 0.1A, Dfn1412D Rohs Compliant Nexperia 62AJ8039
TRANS, BIPOLAR, NPN, 45V, 0.1A, DFN1412D ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 45V, 0.1A, DFN1412D ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BQC-QZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BQC-QZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BQC-QZ
TRANS NPN 45V 0.1A DFN1412D-3

TRANS NPN 45V 0.1A DFN1412D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BQC-QZ 1727-BC847BQC-QZDKR-ND 62AJ8039 BC847BQC-QZ
Product Name 45 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors Trans, Bipolar, Npn, 45V, 0.1A, Dfn1412D Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad TO-3 AEC-Q100
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 360 milliwatts
hfe 220
Unlock Full Specs
to access all available technical data