PNP general-purpose transistors in a very small SOT323 (SC-70) SMD plastic package, rated for 45 V collector-emitter voltage, 500 mA continuous collector current, and 1 A peak collector current, with three current gain selections. The device is qualified to AEC-Q101 for automotive applications and operates within a junction temperature range of -65 °C to 150 °C. Total power dissipation is 200 mW on a standard footprint and 290 mW with a 1 cm² collector pad.
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
- JEITA
BC807W-Q
SOT323
-
SC-70
BC817W-Q
BC807-16W-Q
BC817-16W-Q
BC807-25W-Q
BC817-25W-Q
BC807-40W-Q
BC817-40W-Q
Features and benefits
Applications
TRANS PNP 45V 0.5A SOT-323
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323
TRANS PNP 45V 0.5A SOT-323
45 V, 500 mA PNP general-purpose transistors
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | BC807-16W-QX | 1727-BC807-16W-QXDKR-ND | BC807-16W-QX |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 |
| IC(max) | -500 milliamps | ||
| VCEO | -45 volts | ||
| PD | 200 milliwatts | ||
| hfe | 600 |