Nexperia B.V. NPN general purpose transistor 2PD1820AS-QX

Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS-Q Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS-Q Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of 50 V and a collector current of 500 mA, with a collector-emitter saturation voltage of up to 600 mV. Qualified according to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of 50 V and a collector current of 500 mA, with a collector-emitter saturation voltage of up to 600 mV. Qualified according to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - 2PD1820AS-QX - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
2PD1820AS-QX
NPN general purpose transistor 2PD1820AS-QX
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS-Q Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification, especially for portable equipment

NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PB1219AS-Q

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 50 V)
  • Low collector-emitter saturation voltage (max. 600 mV)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and amplification, especially for portable equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PD1820AS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AS-QXTR-ND
Single Bipolar Transistors 1727-2PD1820AS-QXTR-ND
2PD1820AS-Q/SOT323/S C-70

2PD1820AS-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD1820AS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AS-QXCT-ND
Single Bipolar Transistors 1727-2PD1820AS-QXCT-ND
2PD1820AS-Q/SOT323/S C-70

2PD1820AS-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD1820AS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AS-QXDKR-ND
Single Bipolar Transistors 1727-2PD1820AS-QXDKR-ND
2PD1820AS-Q/SOT323/S C-70

2PD1820AS-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 2PD1820AS-QX 1727-2PD1820AS-QXTR-ND
Product Name NPN general purpose transistor Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 500 milliamps
VCEO 50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data