NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA. Available in three gain selections with DC current gain ranging from 110 to 800, depending on variant. Maximum power dissipation is 250 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEITA
-
JEDEC
BC847
SOT23
-
TO-236AB
BC857
BC847A
BC857A
BC847B
BC857B
BC847C
BC857C
1 Valid for all available selection groups.
Features and benefits
Applications
NPN transistor,BC847 0.1A Ic 5Vce
NPN transistor,BC847 0.1A Ic 5Vce
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Trans GP BJT NPN 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC847,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847,215 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A TO236AB
45V 250mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS, NPN, 45V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS, NPN, 45V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC847,215 | 4367953 | 1787142 | BC847,215 | 1727-4855-2-ND | 276-BC847,215 | BC847,215 | BC847,215 | BC847,215 | 96K6868 |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Automotive 45V 0.1A 250mW Bipolar Transistor | Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; Sot-23 (to-236ab) | SOT23; SOT-23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | SOT23 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||||
| PD | 250 milliwatts | 250 milliwatts | ||||||||
| TJ | 150 C (302 F) |