PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2PNP 65V 100MA 6-TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 400mW Surface Mount 6-TSSOP
TRANS 2PNP 65V 100MA 6-TSSOP
BC856S - 65 V, 100 mA PNP/PNP general-purpose transistor TSSOP 6-Pin Product overview: BC856SF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856SF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048426-BC856SF
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 400mW
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC846BPN; NST65010MW6T1G; NST65011MW6T1G; BC846AS-7; BC856AS-7; NSVT65010MW6T1G93405
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 934055680135
Base Product Number: BC856
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, PNP, Silicon
Bipolar Transistors - BJT 65 V, 100 mA PNP/PNP gen purpose trans
TRANS 2PNP 65V 0.1A SC-88
TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC856SF | 1727-BC856SFDKR-ND | 277-BC856SF | 1048426-BC856SF | BC856SF | BC856SF | BC856SF | 28AK6435 |
| Product Name | 65 V, 100 mA PNP/PNP general-purpose transistor | Bipolar Transistor Arrays | 65 V 100 mA TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3 | SOT363 | AEC-Q101 | TO-3 | ||
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | -65 volts | 65 volts | ||||||
| PD | 220 milliwatts | |||||||
| TJ | 150 C (302 F) | 150 C (302 F) |