Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846B-QR

Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846-Q SOT23 TO-236AB BC856-Q BC846A-Q BC856A-Q BC846B-Q BC856B-Q Features and benefits General-purpose transistors SMD plastic packages Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846-Q SOT23 TO-236AB BC856-Q BC846A-Q BC856A-Q BC846B-Q BC856B-Q Features and benefits General-purpose transistors SMD plastic packages Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 65 V collector-emitter voltage and 100 mA collector current, with DC current gain selections of 200 to 450 for the B-group variant. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 65 V collector-emitter voltage and 100 mA collector current, with DC current gain selections of 200 to 450 for the B-group variant. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846B-QR - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846B-QR
65 V, 100 mA NPN general-purpose transistors BC846B-QR
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846-Q SOT23 TO-236AB BC856-Q BC846A-Q BC856A-Q BC846B-Q BC856B-Q Features and benefits General-purpose transistors SMD plastic packages Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846-Q

SOT23

TO-236AB

BC856-Q

BC846A-Q

BC856A-Q

BC846B-Q

BC856B-Q

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Two different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC846B-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846B-QRTR-ND
Single Bipolar Transistors 1727-BC846B-QRTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846B-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846B-QRCT-ND
Single Bipolar Transistors 1727-BC846B-QRCT-ND
TRANS NPN 65V 0.1A TO-236AB

TRANS NPN 65V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846B-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846B-QRDKR-ND
Single Bipolar Transistors 1727-BC846B-QRDKR-ND
TRANS NPN 65V 0.1A TO-236AB

TRANS NPN 65V 0.1A TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377179-BC846B-QR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377179-BC846B-QR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377179-BC846B-QR
Win Source Part Number: 1377179-BC846B-QR Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101, BC846x-Q Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: BC846 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 65 V DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 100MHz Power - Max: 250 mW

Win Source Part Number: 1377179-BC846B-QR
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101, BC846x-Q
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BC846
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 65 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW

Buy Now Datasheet
Singapore, Singapore
65V 0.1A Bipolar Transistor
276-BC846B-QR
65V 0.1A Bipolar Transistor 276-BC846B-QR
TRANS NPN 65V 0.1A TO236AB Product overview: BC846B-QR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B-QR can be used for catalog matching and distributor lookup.

TRANS NPN 65V 0.1A TO236AB Product overview: BC846B-QR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B-QR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC846B-QR - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846B-QR
Single Bipolar Transistors BC846B-QR
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B-QR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846B-QR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846B-QR
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846B-QR 1727-BC846B-QRTR-ND 1377179-BC846B-QR 276-BC846B-QR BC846B-QR BC846B-QR
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 65V 0.1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers