NPN/PNP general-purpose double transistor in an SOT457 (SC-74) plastic package with six leads, designed for general purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 45 V, a collector current of 500 mA, and a peak collector current of 1 A. The DC current gain (hFE) ranges from 160 to 400 at 100 mA collector current. Total power dissipation is 600 mW per device, with a junction temperature range of -65 °C to 150 °C. The device is AEC-Q101 qualified and mounted on an FR4 PCB with a 1 cm² collector pad. Thermal resistance from junction to ambient is 208 K/W in free air.
NPN/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package.
NPN/NPN complement: BC817DS
PNP/PNP complement: BC807DS
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 600mW Surface Mount 6-TSOP
BC817DPN - NPN/PNP general purpose transistor TSOP 6-Pin Product overview: BC817DPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC817DPN,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS NPN/PNP 45V 0.5A 6TSOP
TRANS NPN/PNP 45V 0.5A 6TSOP
45V 600mW 160@100mA,1V 500mA NPN+PNP TSOP-6-1.5mm Bipolar Transistors - BJT ROHS
Bipolar (BJT) Array Transistor, NPN, PNP, 45 V, 600 mW, 500 mA, 40, SOT-457 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC817DPN,115 | 1727-6187-6-ND | 277-BC817DPN,115 | BC817DPN,115 | BC817DPN,115 | BC817DPN,115 | BC817DPN,115 | 93X3912 |
| Product Name | NPN/PNP general purpose transistor | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Array Transistor, Npn, Pnp, 45 V, 600 Mw, 500 Ma, 40, Sot-457 Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT457 | SC-74, SOT-457 | AEC-Q101 | TO-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | ||||
| PD | 370 milliwatts | 600 milliwatts | ||||||
| hfe | 400 | 160 |