Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846AW,115

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of 65 V and a collector current of 100 mA. The BC846AW variant provides a DC current gain (hFE) of 110 to 220 at VCE = 5 V and IC = 2 mA. Maximum total power dissipation is 200 mW at 25 °C ambient temperature, with a junction temperature range of -65 to 150 °C. Thermal resistance from junction to ambient is 625 K/W in free air on a standard FR4 PCB. The part is complemented by the BC856AW PNP transistor.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of 65 V and a collector current of 100 mA. The BC846AW variant provides a DC current gain (hFE) of 110 to 220 at VCE = 5 V and IC = 2 mA. Maximum total power dissipation is 200 mW at 25 °C ambient temperature, with a junction temperature range of -65 to 150 °C. Thermal resistance from junction to ambient is 625 K/W in free air on a standard FR4 PCB. The part is complemented by the BC856AW PNP transistor.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846AW,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846AW,115
65 V, 100 mA NPN general-purpose transistors BC846AW,115
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846W

SOT323

SC-70

BC856W

BC846AW

BC856AW

BC846BW

BC856BW

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4845-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4845-2-ND
Single Bipolar Transistors 1727-4845-2-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4845-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4845-6-ND
Single Bipolar Transistors 1727-4845-6-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4845-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4845-1-ND
Single Bipolar Transistors 1727-4845-1-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
 - BC846AW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
65 V 100 mA Bipolar Transistor
276-BC846AW,115
65 V 100 mA Bipolar Transistor 276-BC846AW,115
BC846 series - 65 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC846AW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846AW,115 can be used for catalog matching and distributor lookup.

BC846 series - 65 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC846AW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846AW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Aec-Q101, Npn, 65V, 0.1A, 0.2W; Transistor Polarity Nexperia - 84Y9605 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Npn, 65V, 0.1A, 0.2W; Transistor Polarity Nexperia
84Y9605
Trans, Aec-Q101, Npn, 65V, 0.1A, 0.2W; Transistor Polarity Nexperia 84Y9605
TRANS, AEC-Q101, NPN, 65V, 0.1A, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:180hFE; RF TransistorRoHS Compliant: Yes

TRANS, AEC-Q101, NPN, 65V, 0.1A, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:180hFE; RF TransistorRoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846AW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846AW,115
TRANS NPN 65V 0.1A SOT323

TRANS NPN 65V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC846AW,115 1727-4845-2-ND BC846AW,115 276-BC846AW,115 84Y9605 BC846AW,115
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors 65 V 100 mA Bipolar Transistor Trans, Aec-Q101, Npn, 65V, 0.1A, 0.2W; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
NPN general purpose double transistor - BC846S,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
5 suppliers
NPN general-purpose transistor - 2PC4081S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
7 suppliers