PNP medium power transistors in an ultra thin SOT1061 leadless SMD plastic package measuring 2 mm x 2 mm x 0.65 mm, with an exposed heatsink for improved thermal and electrical performance. The BC52-16PA variant offers a DC current gain range of 100 to 250 at VCE = -2 V and IC = -150 mA, with a maximum collector current of 1 A and collector-emitter voltage of -60 V. It supports peak collector current up to 2 A for pulses ≤ 1 ms and has a total power dissipation of up to 1.10 W with a 6 cm² collector pad on a single-sided FR4 PCB. Junction temperature ranges from -55 °C to 150 °C.
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)
PNP BJT Transistor, 60V, 1A, 1650mW, SMT, 3-Pin HUSON Product overview: BC52-16PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, 1650mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, 1650mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC52-16PA,115 can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 60V 1A 3HUSON
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC52-16PA,115 | 1727-1253-1-ND | 276-BC52-16PA,115 | 28AK6305 | BC52-16PA,115 |
| Product Name | 60 V, 1 A PNP medium power transistors | Single Bipolar Transistors | 60V 1A 1650mW Bipolar Transistor | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1061 SOT1061 | 3-PowerUDFN | TO-3 | 3-HUSON (2x2) | |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCBO | 60 volts |