Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847AMB,315

Description
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847AMB,315 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847AMB,315
45 V, 100 mA NPN general-purpose transistors BC847AMB,315
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Leadless ultra small SMD plastic package
  • Power dissipation comparable to SOT23
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847AMB,315 - 769724-BC847AMB,315 - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - BC847AMB,315
769724-BC847AMB,315
TRANSISTORS - Transistors (BJT) - Single - BC847AMB,315 769724-BC847AMB,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 769724-BC847AMB,315 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 3-XFDFN Mounting: SMD Power - Max: 250mW Transistor Type: NPN Frequency - Transition: 100MHz Family Name: BC847AMB Categories: Discrete Semiconductor Products Manufacturer Package: 3-DFN1006B (0.6x1) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 200mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 15nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 110 @ 2mA, 5V Alternative Parts (Cross-Reference): BC847BFN3 T/R7; 2SC5848; BC847BL3E6327XTMA1; 2SC584800A; Introduction Date: March 05, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769724-BC847AMB,315
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 3-XFDFN
Mounting: SMD
Power - Max: 250mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Family Name: BC847AMB
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-DFN1006B (0.6x1)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 200mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 110 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC847BFN3 T/R7; 2SC5848; BC847BL3E6327XTMA1; 2SC584800A;
Introduction Date: March 05, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Supplier's Site
 - BC847AMB,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, NPN

Small Signal Bipolar Transistor, 0.1A, 45V, NPN

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2632-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2632-2-ND
Single Bipolar Transistors 1727-2632-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2632-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2632-1-ND
Single Bipolar Transistors 1727-2632-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2632-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2632-6-ND
Single Bipolar Transistors 1727-2632-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847AMB,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847AMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847AMB,315
TRANS NPN 45V 0.1A DFN1006B-3

TRANS NPN 45V 0.1A DFN1006B-3

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia - 55W2231 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia
55W2231
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia 55W2231
Bipolar (BJT) Single Transistor, NPN, 45 V, 250 mW, 100 mA, 110 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 250 mW, 100 mA, 110 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847AMB,315 769724-BC847AMB,315 BC847AMB,315 1727-2632-2-ND BC847AMB,315 55W2231
Product Name 45 V, 100 mA NPN general-purpose transistors TRANSISTORS - Transistors (BJT) - Single - BC847AMB,315 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia
Polarity NPN NPN NPN NPN NPN
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT883B SOT3 SOT883B 3-XFDFN AEC-Q101 TO-3
IC(max) 100 milliamps 1.50E-5 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,135 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT363
IC(max) 100 milliamps
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT23
IC(max) -500 milliamps
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Polarity PNP
Transistor Grade / Operating Range Automotive
Package Type TO-236AB
View Details
5 suppliers
65 V, 100 mA PNP general-purpose transistors - BC856-QR - Nexperia B.V.
Specs
Polarity NPN; PNP
Transistor Grade / Operating Range Automotive
Package Type TO-236AB
View Details
4 suppliers