NPN double transistor in a SOT363-3 (TSSOP6) surface-mounted package, containing two independent transistors for general purpose switching and small signal amplification. Each transistor has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a DC current gain of at least 110 at 5 V and 2 mA. The device dissipates up to 300 mW total power at 25 °C ambient temperature, with a junction temperature rating of 150 °C. The package measures 2.2 mm by 1.35 mm with a 0.65 mm lead pitch. The part meets IEC 60134 absolute maximum rating standards.
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BC846S - NPN general purpose double transistor TSSOP 6-Pin Product overview: BC846S,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846S,125 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS 2NPN 65V 0.1A 6TSSOP
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846S,125 | 277-BC846S,125 | 1727-4849-6-ND | BC846S,125 | 28AK6395 |
| Product Name | NPN general purpose double transistor | TSSOP Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 |