Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-40QBZ

Description
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Name - JEDEC - Version BC807-16QB DFN1110D-3 MO340-BA SOT8015 BC817-16QB BC807-25QB BC817-25QB BC807-40QB BC817-40QB Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Name - JEDEC - Version BC807-16QB DFN1110D-3 MO340-BA SOT8015 BC817-16QB BC807-25QB BC817-25QB BC807-40QB BC817-40QB Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks and a height of 0.5 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device offers a DC current gain (hFE) range of 250 to 600 at a collector current of -100 mA. It supports automatic optical inspection of solder joints and is suitable for general-purpose switching and amplification in space-restricted applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks and a height of 0.5 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device offers a DC current gain (hFE) range of 250 to 600 at a collector current of -100 mA. It supports automatic optical inspection of solder joints and is suitable for general-purpose switching and amplification in space-restricted applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-40QBZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-40QBZ
45 V, 500 mA PNP general-purpose transistors BC807-40QBZ
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Name - JEDEC - Version BC807-16QB DFN1110D-3 MO340-BA SOT8015 BC817-16QB BC807-25QB BC817-25QB BC807-40QB BC817-40QB Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications

PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

NPN complement:

Name

-

JEDEC

-

Version

BC807-16QB

DFN1110D-3

MO340-BA

SOT8015

BC817-16QB

BC807-25QB

BC817-25QB

BC807-40QB

BC817-40QB

Features and benefits

  • High power dissipation capability
  • High current
  • Three current gain selections
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1164239-BC807-40QBZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1164239-BC807-40QBZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1164239-BC807-40QBZ
Win Source Part Number: 1164239-BC807-40QBZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Power - Max: 350 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 80MHz Mounting Type: Surface Mount, Wettable Flank Package / Case: 3-XDFN Exposed Pad Supplier Device Package: DFN1110D-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 934660964147,1727-BC 807-40QBZDKR,1727-BC 807-40QBZCT,1727-BC8 07-40QBZTR

Win Source Part Number: 1164239-BC807-40QBZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Power - Max: 350 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 80MHz
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1110D-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934660964147,1727-BC807-40QBZDKR,1727-BC807-40QBZCT,1727-BC807-40QBZTR

Buy Now Datasheet
Bipolar Transistors - 2401776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401776P
Bipolar Transistors 2401776P
45 V, 500 mA PNP transistor

45 V, 500 mA PNP transistor

Supplier's Site
Bipolar Transistors - 2401776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401776
Bipolar Transistors 2401776
45 V, 500 mA PNP transistor

45 V, 500 mA PNP transistor

Supplier's Site
Bipolar Transistors - 2401775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401775
Bipolar Transistors 2401775
45 V, 500 mA PNP transistor

45 V, 500 mA PNP transistor

Supplier's Site
Single Bipolar Transistors - 1727-BC807-40QBZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QBZDKR-ND
Single Bipolar Transistors 1727-BC807-40QBZDKR-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40QBZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QBZTR-ND
Single Bipolar Transistors 1727-BC807-40QBZTR-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40QBZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QBZCT-ND
Single Bipolar Transistors 1727-BC807-40QBZCT-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40QBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40QBZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40QBZ
TRANS 45V 0.5A DFN1110D-3

TRANS 45V 0.5A DFN1110D-3

Supplier's Site
Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia - 38AJ3414 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia
38AJ3414
Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia 38AJ3414
BIPOLAR TRANSISTOR, PNP, 45V, DFN1110D ROHS COMPLIANT: YES

BIPOLAR TRANSISTOR, PNP, 45V, DFN1110D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-40QBZ 1164239-BC807-40QBZ 2401776P 1727-BC807-40QBZDKR-ND BC807-40QBZ 38AJ3414
Product Name 45 V, 500 mA PNP general-purpose transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia
Package Type SOT8015 SOT8015 SOT3 DFN1110D-3 3-XDFN Exposed Pad TO-3
IC(max) -500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 350 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data