Nexperia B.V. 65 V, 100 mA NPN/NPN general-purpose double transistor BC846BSH-QX

Description
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856BSH-Q NPN/PNP complement: BC846BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856BSH-Q NPN/PNP complement: BC846BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

65 V, 100 mA NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. Features low collector capacitance, low collector-emitter saturation voltage, closely matched current gain, and no mutual interference between transistors. Operates up to 175 °C junction temperature and is qualified to AEC-Q101 for automotive applications. Maximum collector current is 100 mA, collector-emitter voltage is 65 V, and total power dissipation is 400 mW per device when mounted on an FR4 PCB.

Datasheet Summary
Powered by GS/AI

65 V, 100 mA NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. Features low collector capacitance, low collector-emitter saturation voltage, closely matched current gain, and no mutual interference between transistors. Operates up to 175 °C junction temperature and is qualified to AEC-Q101 for automotive applications. Maximum collector current is 100 mA, collector-emitter voltage is 65 V, and total power dissipation is 400 mW per device when mounted on an FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QX - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN/NPN general-purpose double transistor
BC846BSH-QX
65 V, 100 mA NPN/NPN general-purpose double transistor BC846BSH-QX
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856BSH-Q NPN/PNP complement: BC846BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BC856BSH-Q

NPN/PNP complement: BC846BPNH-Q

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC846BSH-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BSH-QXCT-ND
Bipolar Transistor Arrays 1727-BC846BSH-QXCT-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846BSH-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BSH-QXDKR-ND
Bipolar Transistor Arrays 1727-BC846BSH-QXDKR-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846BSH-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BSH-QXTR-ND
Bipolar Transistor Arrays 1727-BC846BSH-QXTR-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
 - BC846BSH-QX - Rochester Electronics
Newburyport, MA, United States
65 V, 100 mA NPN/NPN general-purpose double transistor

65 V, 100 mA NPN/NPN general-purpose double transistor

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number BC846BSH-QX 1727-BC846BSH-QXCT-ND BC846BSH-QX
Product Name 65 V, 100 mA NPN/NPN general-purpose double transistor Bipolar Transistor Arrays
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT363
IC(max) 100 milliamps
VCEO 65 volts
PD 270 milliwatts
hfe 450
Unlock Full Specs
to access all available technical data