Nexperia B.V. 45 V, 500 mA PNP general-purpose transistor BC807-25QAZ

Description
500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 V, 500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, AEC-Q101 qualified for general-purpose switching and amplification in mobile applications.

Datasheet Summary
Powered by GS/AI

45 V, 500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, AEC-Q101 qualified for general-purpose switching and amplification in mobile applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistor - BC807-25QAZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistor
BC807-25QAZ
45 V, 500 mA PNP general-purpose transistor BC807-25QAZ
500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • General-purpose transistor
  • Two current gain selections
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2241-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2241-1-ND
Single Bipolar Transistors 1727-2241-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-2241-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2241-6-ND
Single Bipolar Transistors 1727-2241-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-2241-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2241-2-ND
Single Bipolar Transistors 1727-2241-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-25QAZ
Bipolar Transistors - BJT BC807-25QAZ
Bipolar Transistors - BJT 45 V, 500 mA PNP gen purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA PNP gen purpose transistors

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6345 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6345
Transistor, Bipolar Rohs Compliant Nexperia 28AK6345
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-25QAZ 1727-2241-1-ND BC807-25QAZ 28AK6345
Product Name 45 V, 500 mA PNP general-purpose transistor Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT1215 SOT1215 3-XDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BPN/DG/B3X-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
PNP general-purpose transistor - 2PA1576Q-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
3 suppliers