Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-25QBZ

Description
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Name - JEDEC - Version BC807-16QB DFN1110D-3 MO340-BA SOT8015 BC817-16QB BC807-25QB BC817-25QB BC807-40QB BC817-40QB Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Name - JEDEC - Version BC807-16QB DFN1110D-3 MO340-BA SOT8015 BC817-16QB BC807-25QB BC817-25QB BC807-40QB BC817-40QB Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1.1 mm × 1.0 mm × 0.5 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device offers a DC current gain (hFE) range of 160 to 400 at -1 V and -100 mA, with a collector-emitter saturation voltage of up to -700 mV at -500 mA collector current and -50 mA base current. Total power dissipation is 350 mW on a 35 μm copper FR4 PCB and 460 mW on a 70 μm copper FR4 PCB. It is suitable for general-purpose switching and amplification in space-constrained applications and supports Automatic Optical Inspection (AOI).

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1.1 mm × 1.0 mm × 0.5 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device offers a DC current gain (hFE) range of 160 to 400 at -1 V and -100 mA, with a collector-emitter saturation voltage of up to -700 mV at -500 mA collector current and -50 mA base current. Total power dissipation is 350 mW on a 35 μm copper FR4 PCB and 460 mW on a 70 μm copper FR4 PCB. It is suitable for general-purpose switching and amplification in space-constrained applications and supports Automatic Optical Inspection (AOI).

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-25QBZ
45 V, 500 mA PNP general-purpose transistors BC807-25QBZ
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Name - JEDEC - Version BC807-16QB DFN1110D-3 MO340-BA SOT8015 BC817-16QB BC807-25QB BC817-25QB BC807-40QB BC817-40QB Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications

PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

NPN complement:

Name

-

JEDEC

-

Version

BC807-16QB

DFN1110D-3

MO340-BA

SOT8015

BC817-16QB

BC807-25QB

BC817-25QB

BC807-40QB

BC817-40QB

Features and benefits

  • High power dissipation capability
  • High current
  • Three current gain selections
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-25QBZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25QBZTR-ND
Single Bipolar Transistors 1727-BC807-25QBZTR-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-25QBZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25QBZCT-ND
Single Bipolar Transistors 1727-BC807-25QBZCT-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 350mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
 - BC807-25QBZ - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Bipolar Transistors - 2401767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401767P
Bipolar Transistors 2401767P
45 V, 500 mA PNP transistor

45 V, 500 mA PNP transistor

Supplier's Site
Bipolar Transistors - 2401766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401766
Bipolar Transistors 2401766
45 V, 500 mA PNP transistor

45 V, 500 mA PNP transistor

Supplier's Site
Bipolar Transistors - 2401767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2401767
Bipolar Transistors 2401767
45 V, 500 mA PNP transistor

45 V, 500 mA PNP transistor

Supplier's Site
Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia - 38AJ3412 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia
38AJ3412
Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia 38AJ3412
BIPOLAR TRANSISTOR, PNP, 45V, DFN1110D ROHS COMPLIANT: YES

BIPOLAR TRANSISTOR, PNP, 45V, DFN1110D ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-25QBZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25QBZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25QBZ
TRANS 45V 0.5A DFN1110D-3

TRANS 45V 0.5A DFN1110D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-25QBZ 1727-BC807-25QBZTR-ND BC807-25QBZ 2401767P 38AJ3412 BC807-25QBZ
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Bipolar Transistors Bipolar Transistor, Pnp, 45V, Dfn1110D Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8015 SOT8015 3-XDFN Exposed Pad SOT8015 DFN1110D-3 TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847A-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers