Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56PASX

Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet
Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56PASX
80 V, 1 A NPN medium power transistors BC56PASX
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377230-BC56PASX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377230-BC56PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377230-BC56PASX
Win Source Part Number: 1377230-BC56PASX Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Base Product Number: BC56 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 180MHz Power - Max: 420 mW

Win Source Part Number: 1377230-BC56PASX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Base Product Number: BC56
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 180MHz
Power - Max: 420 mW

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56PASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PASXDKR-ND
Single Bipolar Transistors 1727-BC56PASXDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PASXTR-ND
Single Bipolar Transistors 1727-BC56PASXTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56PASXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PASXCT-ND
Single Bipolar Transistors 1727-BC56PASXCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Singapore, Singapore
45 V 60 V 80 V DFN Bipolar Transistor
276-BC56PASX
45 V 60 V 80 V DFN Bipolar Transistor 276-BC56PASX
BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC56PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56PASX can be used for catalog matching and distributor lookup.

BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC56PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56PASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC56PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC56PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC56PASX
TRANS NPN 80V 1A DFN2020D-3

TRANS NPN 80V 1A DFN2020D-3

Supplier's Site
Single Bipolar Transistors - BC56PASX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC56PASX
Single Bipolar Transistors BC56PASX
TRANS NPN 80V 1A DFN2020D-3

TRANS NPN 80V 1A DFN2020D-3

Supplier's Site Datasheet
Transistor, Bipolar, Aec-Q101, Npn, 80V; Transistor Polarity Nexperia - 98Y2119 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Npn, 80V; Transistor Polarity Nexperia
98Y2119
Transistor, Bipolar, Aec-Q101, Npn, 80V; Transistor Polarity Nexperia 98Y2119
TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:180MHz; Power Dissipation Pd:420mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:180MHz; Power Dissipation Pd:420mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC56PASX
Bipolar Transistors - BJT BC56PASX
Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC56PASX 1377230-BC56PASX 1727-BC56PASXDKR-ND 276-BC56PASX BC56PASX BC56PASX 98Y2119 BC56PASX
Product Name 80 V, 1 A NPN medium power transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors 45 V 60 V 80 V DFN Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Npn, 80V; Transistor Polarity Nexperia Bipolar Transistors - BJT
Package Type SOT1061D SOT1061D SOT3 3-UDFN Exposed Pad AEC-Q100 3-UDFN Exposed Pad TO-3
Polarity NPN NPN NPN; NPN NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers