65 V, 100 mA NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, qualified to AEC-Q101 for automotive applications. The devices support collector currents up to 100 mA, collector-emitter voltages up to 65 V, and total power dissipation of 200 mW at 25 °C, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 625 K/W. The BC846W-Q variant has a DC current gain ranging from 110 to 450. Pinout is base, emitter, collector.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC846W-Q
SOT323
SC-70
BC856W-Q
BC846AW-Q
BC856AW-Q
BC846BW-Q
BC856BW-Q
Features and benefits
Applications
TRANS NPN 65V 0.1A SOT-323
TRANS NPN 65V 0.1A SOT-323
TRANS NPN 65V 0.1A SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC846W-QF | 1727-BC846W-QFTR-ND |
| Product Name | 65 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | 100 milliamps | |
| VCEO | 65 volts | |
| PD | 200 milliwatts |