PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a maximum junction temperature of 175 °C. The BC807-40H variant offers a DC current gain range of 250 to 600 at -1 V collector-emitter voltage and -100 mA collector current, and a peak collector current rating of -1 A for pulses up to 1 ms. Power dissipation reaches 540 mW with a 4-layer PCB and 1 cm² collector pad. The device is suitable for general-purpose switching and amplification in high-temperature environments.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC807-16H
SOT23
TO-236AB
BC817K-16H
BC807-25H
BC817K-25H
BC807-40H
BC817K-40H
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB
45 V, 500 mA PNP general-purpose transistors
BC807-40H/SOT23/TO-2
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807-40HZ | 1727-8601-2-ND | BC807-40HZ | BC807-40HZ | BC807-40HZ |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | AEC-Q101 | |
| IC(max) | -500 milliamps | 500 milliamps | |||
| VCEO | -45 volts | 45 volts | |||
| PD | 320 milliwatts | ||||
| hfe | 250 |