Qorvo DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT TGF2952

Description
Qorvo's TGF2952 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC-14 GHz. The TGF2952 typically provides 38.4 dBm of saturated output power with power gain of 20.4 dB at 3 GHz. The maximum power added efficiency is 75.7 % which makes the TGF2952 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGF2952 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC-14 GHz. The TGF2952 typically provides 38.4 dBm of saturated output power with power gain of 20.4 dB at 3 GHz. The maximum power added efficiency is 75.7 % which makes the TGF2952 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Greensboro, NC, United States
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT
TGF2952
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT TGF2952
Qorvo's TGF2952 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC-14 GHz. The TGF2952 typically provides 38.4 dBm of saturated output power with power gain of 20.4 dB at 3 GHz. The maximum power added efficiency is 75.7 % which makes the TGF2952 appropriate for high efficiency applications. Lead-free and RoHS compliant.

Qorvo's TGF2952 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC-14 GHz.

The TGF2952 typically provides 38.4 dBm of saturated output power with power gain of 20.4 dB at 3 GHz. The maximum power added efficiency is 75.7 % which makes the TGF2952 appropriate for high efficiency applications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number TGF2952
Product Name DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT
Transistor Technology / Material GaN on SiC
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details