Nexperia B.V. 20 V, 2 A NPN medium power transistors BC68-25PAS-QX

Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS-Q series Features and benefits High collector current capability IC and ICM Two current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless very small SMD plastic package with medium power capability Exposed heatsink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS-Q series Features and benefits High collector current capability IC and ICM Two current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless very small SMD plastic package with medium power capability Exposed heatsink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with an exposed heatsink for enhanced thermal conductivity. The device has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. It features two current gain selections, with the BC68-25PAS-Q variant offering a DC current gain range of 160 to 375 at V_CE = 1 V and I_C = 500 mA. The transistor is qualified to AEC-Q101 for automotive applications and supports Automatic Optical Inspection due to its solderable side pads.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with an exposed heatsink for enhanced thermal conductivity. The device has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. It features two current gain selections, with the BC68-25PAS-Q variant offering a DC current gain range of 160 to 375 at V_CE = 1 V and I_C = 500 mA. The transistor is qualified to AEC-Q101 for automotive applications and supports Automatic Optical Inspection due to its solderable side pads.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A NPN medium power transistors - BC68-25PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A NPN medium power transistors
BC68-25PAS-QX
20 V, 2 A NPN medium power transistors BC68-25PAS-QX
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS-Q series Features and benefits High collector current capability IC and ICM Two current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless very small SMD plastic package with medium power capability Exposed heatsink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

PNP complement: BC69PAS-Q series

Features and benefits

  • High collector current capability IC and ICM
  • Two current gain selections
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless very small SMD plastic package with medium power capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Low-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number BC68-25PAS-QX
Product Name 20 V, 2 A NPN medium power transistors
Package Type SOT1061D SOT1061D
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Single Bipolar Transistors - 1727-2PC4617QM-QYLDKR-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XFDFN
Transistor Grade / Operating Range Automotive
View Details
60 V, 1 A NPN medium power transistors - BC55-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers