Nexperia B.V. 45 V, 1 A PNP medium power transistors BC51-10PAS-QX

Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor with 45 V collector-emitter voltage and 1 A continuous collector current, housed in a DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm, featuring an exposed heat sink for improved thermal performance and side-wettable flanks for AOI compliance. It is qualified to AEC-Q101 for automotive applications, with a peak collector current of 2 A and power dissipation up to 1.65 W on a 4-layer PCB with a 1 cm² collector pad. The device is one of three variants in the BC51XPAS-Q series, differentiated by DC current gain selection, with BC51-10PAS-Q providing a range of 63 to 160 under pulsed conditions.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor with 45 V collector-emitter voltage and 1 A continuous collector current, housed in a DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm, featuring an exposed heat sink for improved thermal performance and side-wettable flanks for AOI compliance. It is qualified to AEC-Q101 for automotive applications, with a peak collector current of 2 A and power dissipation up to 1.65 W on a 4-layer PCB with a 1 cm² collector pad. The device is one of three variants in the BC51XPAS-Q series, differentiated by DC current gain selection, with BC51-10PAS-Q providing a range of 63 to 160 under pulsed conditions.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A PNP medium power transistors - BC51-10PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A PNP medium power transistors
BC51-10PAS-QX
45 V, 1 A PNP medium power transistors BC51-10PAS-QX
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC51-10PAS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC51-10PAS-QXCT-ND
Single Bipolar Transistors 1727-BC51-10PAS-QXCT-ND
BC51-10PAS-Q/SOT1061 /HUSON3

BC51-10PAS-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC51-10PAS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC51-10PAS-QXTR-ND
Single Bipolar Transistors 1727-BC51-10PAS-QXTR-ND
BC51-10PAS-Q/SOT1061 /HUSON3

BC51-10PAS-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC51-10PAS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC51-10PAS-QXDKR-ND
Single Bipolar Transistors 1727-BC51-10PAS-QXDKR-ND
BC51-10PAS-Q/SOT1061 /HUSON3

BC51-10PAS-Q/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC51-10PAS-QX 1727-BC51-10PAS-QXCT-ND
Product Name 45 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-PowerUDFN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers