Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTTKY 30V TO-236AB
DIODE ARR SCHOTTKY 30V TO-236AB
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V TO236AB
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAT54A-QR | 1727-BAT54A-QRDKR-ND | BAT54A-QR |
| Product Name | Schottky barrier diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | ||
| VF | 240 to 0.2400 volts | 0.8000 volts | |
| IF | 200 mA |