Nexperia B.V. General-purpose dual Schottky diode BAS40-05-QR

Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS40-05-QR
General-purpose dual Schottky diode BAS40-05-QR
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diode Arrays - 1727-BAS40-05-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 40V TO-236AB

DIODE ARR SCHOTTKY 40V TO-236AB

Buy Now Datasheet
Diode Arrays - 1727-BAS40-05-QRCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 40V TO-236AB

DIODE ARR SCHOTTKY 40V TO-236AB

Buy Now Datasheet
Diode Arrays - 1727-BAS40-05-QRTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 40V TO-236AB

DIODE ARR SCHOTTKY 40V TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Schottky Diodes Diode Arrays
Product Number BAS40-05-QR 1727-BAS40-05-QRDKR-ND
Product Name General-purpose dual Schottky diode Diode Arrays
Applications Switching
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
VF 380 to 0.3800 volts
Unlock Full Specs
to access all available technical data