BAS28 is a high-speed double diode consisting of two unconnected switching diodes in an SOT143B surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. It has a reverse voltage rating of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. The reverse recovery time is ≤4 ns, and the diodes are AEC-Q101 qualified. The device is rated for a maximum junction temperature of 150 °C and dissipates up to 250 mW per diode when mounted on an FR4 PCB.
Two high-speed switching diodes fabricated in planar technology and encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. The diodes are not connected.
Features and benefits
Applications
Nexperia BAS28,215 Silicon Junction
Nexperia BAS28,215 Silicon Junction
Rectifier Diode Switching 85V 0.215A 4ns Automotive 4-Pin SOT-143B T/R Product overview: BAS28,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.215A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.215A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28,215 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 75V 215mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 75V 215mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 75V 215mA (DC) Surface Mount TO-253-4, TO-253AA
215mA 2 Independent 1.25V@150mA 85V SOT-143-4 Diodes - General Purpose ROHS
SMALL SIGNAL DIODE, 0.215A, 85V, SOT143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:85V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes
SMALL SIGNAL DIODE, 0.215A, 85V, SOT143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:85V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes
DIODE ARRAY GP 75V 215MA SOT143B
DIODE ARRAY GP 75V 215MA SOT143B
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS28,215 | 4844898P | 1037549 | 286-BAS28,215 | 1727-BAS28,215DKR-ND | BAS28,215 | 11N8479 | BAS28,215 | BAS28,215 |
| Product Name | High-speed double diode | Switching Diodes | Switching Diodes | Automotive 85V 0.215A Diode and Rectifier | Diode Arrays | Diodes >> Diodes - General Purpose | Small Signal Diode, 0.215A, 85V, Sot143B; Diode Configuration Nexperia | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| IF | 215 mA | 215 mA | |||||||
| VR | 75 volts | 85 volts | 75 volts |