Epitaxial, medium-speed switching, double diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. The diodes are connected in series.
Features and benefits
Applications
DIODE ARRAY GP 75V 140MA TO236AB
DIODE ARRAY GP 75V 140MA TO236AB
DIODE ARRAY GP 75V 140MA TO236AB
DIODE ARRAY GP 75V 140MA TO236AB
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diodes | Rectifiers |
| Product Number | BAV199-QR | 1727-BAV199-QRTR-ND | BAV199-QR | BAV199-QR |
| Product Name | Low-leakage double diode | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Low Leakage | |||
| RoHS Compliant | RoHS | |||
| VF | 900 to 0.9000 volts | 1.1 volts | 1.1 volts | |
| IF | 160 mA | |||
| VR | 75 volts | 75 volts |