Dual voltage regulator diodes in a SOT23 surface-mounted plastic package, with a 2.9 mm × 1.3 mm × 1 mm body and 1.9 mm pin pitch, featuring a dual common anode configuration, a non-repetitive peak reverse power dissipation of 40 W, and a total power dissipation of 300 mW. The device is available in B (±2 %) and C (approximately ±5 %) tolerance series with a working voltage range of 2.4 V to 75 V and is qualified according to AEC-Q101 for automotive applications.
General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 47V TO-236AB
DIODE ZENER ARRAY 47V TO-236AB
DIODE ZENER ARRAY 47V TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BZB84-B47-QR | 1727-BZB84-B47-QRTR-ND |
| Product Name | Dual voltage regulator diodes | Zener Diode Arrays |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |