Nexperia B.V. Low-leakage switching diode BAS416-QF

Description
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications in surface mounted circuits
Request a Quote Datasheet
Description
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications in surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-leakage switching diode - BAS416-QF - Nexperia B.V.
Nijmegen, Netherlands
Low-leakage switching diode
BAS416-QF
Low-leakage switching diode BAS416-QF
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications in surface mounted circuits

Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package.

Features and benefits

  • Plastic SMD package
  • Low-leakage current: typ. 3 pA
  • Switching time: typ. 0.8 us
  • Continuous reverse voltage: max. 75 V
  • Repetitive peak reverse voltage: max. 85 V
  • Repetitive peak forward current: max. 500 mA
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-leakage current applications in surface mounted circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAS416-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS416-QFTR-ND
Single Diodes 1727-BAS416-QFTR-ND
DIODE STANDARD 75V 200MA SOD323

DIODE STANDARD 75V 200MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAS416-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 75V 200MA SOD323

DIODE STANDARD 75V 200MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAS416-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS416-QFCT-ND
Single Diodes 1727-BAS416-QFCT-ND
DIODE STANDARD 75V 200MA SOD323

DIODE STANDARD 75V 200MA SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS416-QF 1727-BAS416-QFTR-ND
Product Name Low-leakage switching diode Single Diodes
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS116L-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
High-voltage switching diode - BAS19,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers