High-voltage switching diode in a DFN1006-2 (SOD882) leadless ultra-small package, 1 mm x 0.6 mm x 0.48 mm, with a repetitive peak reverse voltage of 250 V, reverse voltage of 200 V, forward current of 330 mA, reverse recovery time of 50 ns, and leakage current of 100 nA. Qualified according to AEC-Q101 for automotive applications.
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 200V 330MA DFN10062
DIODE STD 200V 330MA DFN10062
DIODE STD 200V 330MA DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS21LL-QYL | 1727-BAS21LL-QYLTR-ND |
| Product Name | High-voltage switching diode | Single Diodes |
| Diode Applications | Switching; Protector; High Voltage | |
| RoHS Compliant | RoHS | |
| VF | 1 to 1.00E-3 volts | |
| IF | 330 mA |