Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, supporting a nominal working voltage range of 3.3 V to 24 V and a maximum total power dissipation of 1000 mW.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 5.6V 1W ±5% Through Hole DO-41
Zener Diode 5.6V 1W ±5% Through Hole DO-41
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 5.6V 1W DO41
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4734A,113 | 1727-4225-2-ND | 1N4734A,113 | 1N4734A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active |