Nexperia B.V. High-speed switching diode BAS16LSYL

Description
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Suitable for Automatic Optical Inspection (AOI) of solder joint Low capacitance Reverse voltage VR ≤ 100 V Ultra small and leadless SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Suitable for Automatic Optical Inspection (AOI) of solder joint Low capacitance Reverse voltage VR ≤ 100 V Ultra small and leadless SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16LSYL - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16LSYL
High-speed switching diode BAS16LSYL
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Suitable for Automatic Optical Inspection (AOI) of solder joint Low capacitance Reverse voltage VR ≤ 100 V Ultra small and leadless SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current
  • Repetitive peak reverse voltage VRRM ≤ 100 V
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Low capacitance
  • Reverse voltage VR ≤ 100 V
  • Ultra small and leadless SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
100V 215MA Diode and Rectifier - 280-BAS16LSYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 215MA Diode and Rectifier
280-BAS16LSYL
100V 215MA Diode and Rectifier 280-BAS16LSYL
DIODE GP 100V 215MA DFN1006BD-2 Product overview: BAS16LSYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LSYL can be used for catalog matching and distributor lookup.

DIODE GP 100V 215MA DFN1006BD-2 Product overview: BAS16LSYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LSYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-BAS16LSYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16LSYLCT-ND
Single Diodes 1727-BAS16LSYLCT-ND
Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2

Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS16LSYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2

Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS16LSYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16LSYLTR-ND
Single Diodes 1727-BAS16LSYLTR-ND
Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2

Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 983875-BAS16LSYL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
983875-BAS16LSYL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 983875-BAS16LSYL
Win Source Part Number: 983875-BAS16LSYL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 80 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C Package / Case: SOD-882 Supplier Device Package: DFN1006BD-2 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 1727-BAS16LSYLCT,934 661543315,1727-BAS16 LSYLDKR,1727-BAS16LS YLTR

Win Source Part Number: 983875-BAS16LSYL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C
Package / Case: SOD-882
Supplier Device Package: DFN1006BD-2
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-BAS16LSYLCT,934661543315,1727-BAS16LSYLDKR,1727-BAS16LSYLTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16LSYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16LSYL
Discrete Semiconductor Products - Diodes - Rectifiers BAS16LSYL
DIODE GP 100V 215MA DFN1006BD-2

DIODE GP 100V 215MA DFN1006BD-2

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number BAS16LSYL 280-BAS16LSYL 1727-BAS16LSYLCT-ND 983875-BAS16LSYL BAS16LSYL
Product Name High-speed switching diode 100V 215MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts
IF 215 mA
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
General-purpose Schottky diode - BAT32LSYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers
High-speed switching diode - BAS16LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
General-purpose Schottky diode - 1PS76SB40,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers