Dual high-voltage switching diode in a SOT353 (TSSOP5) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, qualified to AEC-Q101 for automotive use, with a reverse voltage rating of 250 V, forward current of 225 mA per diode, reverse recovery time of 50 ns, and capacitance of 2 pF.
Dual high-voltage switching diode encapsulated in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Switching Diodes BAS21PG-Q/SOT353/UMT
DIODE ARRAY GP 250V 225MA SOT353
DIODE ARRAY GP 250V 225MA SOT353
DIODE ARRAY GP 250V 225MA SOT353
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays |
| Product Number | BAS21PG-QX | 2085-BAS21PG-QX | 1727-BAS21PG-QXDKR-ND |
| Product Name | Dual isolated high-voltage switching diode | Diode and Rectifier | Diode Arrays |
| Diode Applications | Switching; Protector; High Voltage | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 1 to 1.00E-3 volts | ||
| IF | 225 mA | ||
| VR | 250 volts |