Nexperia B.V. 40 V, 0.2 A Schottky barrier diode 1PS79SB30YL

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Ultra small SMD package Applications Ultra high-speed switching Voltage clamping Blocking diodes
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Ultra small SMD package Applications Ultra high-speed switching Voltage clamping Blocking diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.2 A Schottky barrier diode - 1PS79SB30YL - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.2 A Schottky barrier diode
1PS79SB30YL
40 V, 0.2 A Schottky barrier diode 1PS79SB30YL
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Ultra small SMD package Applications Ultra high-speed switching Voltage clamping Blocking diodes

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low forward voltage
  • Very low reverse current
  • Guard ring protected
  • Ultra small SMD package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Blocking diodes
Supplier's Site Datasheet
Single Diodes - 1727-1PS79SB30YLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA SOD523

DIODE SCHOTTKY 40V 200MA SOD523

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Schottky Diodes Diodes
Product Number 1PS79SB30YL 1727-1PS79SB30YLTR-ND
Product Name 40 V, 0.2 A Schottky barrier diode Single Diodes
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
VF 220 to 0.2200 volts
Unlock Full Specs
to access all available technical data