Nexperia B.V. Single high-speed switching diode BAS16LD,315

Description
Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Ultra small and leadless SMD plastic package Solderable side pads Applications High-speed switching General-purpose switching
Request a Quote
Description
Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Ultra small and leadless SMD plastic package Solderable side pads Applications High-speed switching General-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single high-speed switching diode in a SOD882D leadless ultra small SMD plastic package measuring 1.0×0.6×0.4 mm, with solderable side pads. It has a reverse voltage rating of 100 V, a repetitive peak reverse voltage of 100 V, a forward current of 215 mA, and a reverse recovery time of 4 ns. It is AEC-Q101 qualified and suited for high-speed and general-purpose switching applications.

Datasheet Summary
Powered by GS/AI

Single high-speed switching diode in a SOD882D leadless ultra small SMD plastic package measuring 1.0×0.6×0.4 mm, with solderable side pads. It has a reverse voltage rating of 100 V, a repetitive peak reverse voltage of 100 V, a forward current of 215 mA, and a reverse recovery time of 4 ns. It is AEC-Q101 qualified and suited for high-speed and general-purpose switching applications.

Suppliers

Company
Product
Description
Supplier Links
Single high-speed switching diode - BAS16LD,315 - Nexperia B.V.
Nijmegen, Netherlands
Single high-speed switching diode
BAS16LD,315
Single high-speed switching diode BAS16LD,315
Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Ultra small and leadless SMD plastic package Solderable side pads Applications High-speed switching General-purpose switching

Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Ultra small and leadless SMD plastic package
  • Solderable side pads

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
100V DFN Diode and Rectifier - 280-BAS16LD,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V DFN Diode and Rectifier
280-BAS16LD,315
100V DFN Diode and Rectifier 280-BAS16LD,315
High-Speed Rectifier Diode, SILICON, 100V, 2-Pin DFN Product overview: BAS16LD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LD,315 can be used for catalog matching and distributor lookup.

High-Speed Rectifier Diode, SILICON, 100V, 2-Pin DFN Product overview: BAS16LD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LD,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16LD,315 - 1022039-BAS16LD,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16LD,315
1022039-BAS16LD,315
Diodes, Rectifiers - Single - BAS16LD,315 1022039-BAS16LD,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022039-BAS16LD,315 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: BAS16LD Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DFN1006D (0.6x1.0) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CDSQR400B; CDSQR400B-HF; BAS16LD; Introduction Date: September 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022039-BAS16LD,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAS16LD
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DFN1006D (0.6x1.0)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CDSQR400B; CDSQR400B-HF; BAS16LD;
Introduction Date: September 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1727-BAS16LD,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 215mA (DC) Surface Mount DFN1006D-2

Diode Standard 100V 215mA (DC) Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-BAS16LD,315TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 215mA (DC) Surface Mount DFN1006D-2

Diode Standard 100V 215mA (DC) Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-BAS16LD,315CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 215mA (DC) Surface Mount DFN1006D-2

Diode Standard 100V 215mA (DC) Surface Mount DFN1006D-2

Buy Now Datasheet
DIODE GP 100V 215MA SOD882D - 554-BAS16LD,315 - Utmel Electronic Limited
Hong Kong, China
DIODE GP 100V 215MA SOD882D
554-BAS16LD,315
DIODE GP 100V 215MA SOD882D 554-BAS16LD,315
DIODE GP 100V 215MA SOD882D

DIODE GP 100V 215MA SOD882D

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16LD,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16LD,315
Discrete Semiconductor Products - Diodes - Rectifiers BAS16LD,315
DIODE GP 100V 215MA DFN1006D-2

DIODE GP 100V 215MA DFN1006D-2

Supplier's Site
Single Diodes - BAS16LD,315 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16LD,315
Single Diodes BAS16LD,315
DIODE GP 100V 215MA DFN1006D-2

DIODE GP 100V 215MA DFN1006D-2

Supplier's Site Datasheet
Diodes >> Switching Diode - BAS16LD,315 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS16LD,315
Diodes >> Switching Diode BAS16LD,315
100V 250mW Single 1.25V@150mA 4ns 215mA SOD-882D Switching Diode ROHS

100V 250mW Single 1.25V@150mA 4ns 215mA SOD-882D Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Diodes Diodes Diodes Rectifiers Diodes Diodes
Product Number BAS16LD,315 280-BAS16LD,315 1022039-BAS16LD,315 1727-BAS16LD,315DKR-ND 554-BAS16LD,315 BAS16LD,315 BAS16LD,315 BAS16LD,315
Product Name Single high-speed switching diode 100V DFN Diode and Rectifier Diodes, Rectifiers - Single - BAS16LD,315 Single Diodes DIODE GP 100V 215MA SOD882D Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Switching Diode
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data