Nexperia B.V. Diode and Rectifier BAS416F

Description
BAS416 - Low-leakage diode SOD 2-Pin Product overview: BAS416F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS416F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BAS416 - Low-leakage diode SOD 2-Pin Product overview: BAS416F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS416F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
280-BAS416F
Diode and Rectifier 280-BAS416F
BAS416 - Low-leakage diode SOD 2-Pin Product overview: BAS416F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS416F can be used for catalog matching and distributor lookup.

BAS416 - Low-leakage diode SOD 2-Pin Product overview: BAS416F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS416F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-8477-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8477-2-ND
Single Diodes 1727-8477-2-ND
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-8477-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8477-1-ND
Single Diodes 1727-8477-1-ND
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS416F - 912826-BAS416F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS416F
912826-BAS416F
Diodes, Rectifiers - Single - BAS416F 912826-BAS416F
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912826-BAS416F Features: Diode Standard 75 V 200mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS416 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 934057494135, 1727-8477-1, 1727-8477-2, BAS416F-ND, 1727-8477-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912826-BAS416F
Features: Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS416
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 934057494135, 1727-8477-1, 1727-8477-2, BAS416F-ND, 1727-8477-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS416F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS416F
Discrete Semiconductor Products - Diodes - Rectifiers BAS416F
DIODE GEN PURP 75V 200MA SOD323

DIODE GEN PURP 75V 200MA SOD323

Supplier's Site
Single Diodes - BAS416F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS416F
Single Diodes BAS416F
DIODE GEN PURP 75V 200MA SOD323

DIODE GEN PURP 75V 200MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-BAS416F 1727-8477-2-ND 912826-BAS416F BAS416F BAS416F
Product Name Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAS416F Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F)
Diode Type Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
Life Cycle Stage Removed
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data