High-speed switching diode, encapsulated in a ultra small and flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE GEN PURP 100V 250MA SOD523
DIODE GEN PURP 100V 250MA SOD523
Diode Standard 100V 250mA (DC) Surface Mount SOD-523
Win Source Part Number: 1002508-BAS516,315
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, BAS16
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934055217315
Base Product Number: BAS516
DIODE GEN PURP 100V 250MA SOD523
Nexperia B.V. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Diodes | Diodes | Diodes | Rectifiers |
Product Number | BAS516,315 | 1727-BAS516,315DKR-ND | 1002508-BAS516,315 | BAS516,315 |
Product Name | High-speed switching diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
Diode Applications | Switching | |||
RoHS Compliant | RoHS | |||
VF | 1000 to 1 volts | 1.25 volts | 1.25 volts | |
IF | 250 mA | |||
VR | 100 volts | 100 volts |