Nexperia B.V. Dual common cathode low-leakage diode BAV170QAZ

Description
Dual common cathode low-leakage diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance Cd = 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet
Description
Dual common cathode low-leakage diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance Cd = 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual common cathode low-leakage diode - BAV170QAZ - Nexperia B.V.
Nijmegen, Netherlands
Dual common cathode low-leakage diode
BAV170QAZ
Dual common cathode low-leakage diode BAV170QAZ
Dual common cathode low-leakage diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance Cd = 2 pF Ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Low-leakage current applications General-purpose switching

Dual common cathode low-leakage diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr = 0.8 µs
  • Low leakage current: IR = 3 pA
  • Repetitive peak reverse voltage VRRM ≤ 85 V
  • Low capacitance Cd = 2 pF
  • Ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Low-leakage current applications
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAV170QAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Diode Array 1 Pair Common Cathode Standard 75V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Buy Now Datasheet
Diode Arrays - 1727-BAV170QAZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Diode Array 1 Pair Common Cathode Standard 75V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Buy Now Datasheet
Diode Arrays - 1727-BAV170QAZCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Diode Array 1 Pair Common Cathode Standard 75V 180mA (DC) Surface Mount 3-XDFN Exposed Pad

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV170QAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV170QAZ
Discrete Semiconductor Products - Diodes - Rectifiers BAV170QAZ
DIODE ARRAY GP 75V 180MA 3DFN

DIODE ARRAY GP 75V 180MA 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers
Product Number BAV170QAZ 1727-BAV170QAZDKR-ND BAV170QAZ
Product Name Dual common cathode low-leakage diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts 1.25 volts
IF 320 mA
VR 75 volts
Unlock Full Specs
to access all available technical data