Nexperia B.V. High-speed double diode BAV74,215

Description
The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 450 mA AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits
Request a Quote
Description
The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 450 mA AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAV74 is a high-speed double diode with common cathodes, fabricated in planar technology and encapsulated in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It features a maximum continuous reverse voltage of 50 V, a repetitive peak reverse voltage of 60 V, a repetitive peak forward current of 450 mA, and a maximum reverse recovery time of 4 ns. The device is AEC-Q101 qualified and is intended for high-speed switching applications in thick and thin-film circuits.

Datasheet Summary
Powered by GS/AI

The BAV74 is a high-speed double diode with common cathodes, fabricated in planar technology and encapsulated in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It features a maximum continuous reverse voltage of 50 V, a repetitive peak reverse voltage of 60 V, a repetitive peak forward current of 450 mA, and a maximum reverse recovery time of 4 ns. The device is AEC-Q101 qualified and is intended for high-speed switching applications in thick and thin-film circuits.

Suppliers

Company
Product
Description
Supplier Links
High-speed double diode - BAV74,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed double diode
BAV74,215
High-speed double diode BAV74,215
The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 450 mA AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits

The BAV74 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 4 ns
  • Continuous reverse voltage: max. 50 V
  • Repetitive peak reverse voltage: max. 60 V
  • Repetitive peak forward current: max. 450 mA
  • AEC-Q101 qualified

Applications

  • High-speed switching in thick and thin-film circuits
Supplier's Site Datasheet
 - BAV74,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.215A, 60V V(RRM), Silicon, TO-236AB

Rectifier Diode, 2 Element, 0.215A, 60V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Automotive 60V 0.215A SOT-23 Diode and Rectifier
286-BAV74,215
Automotive 60V 0.215A SOT-23 Diode and Rectifier 286-BAV74,215
Rectifier Diode Switching 60V 0.215A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAV74,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74,215 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 60V 0.215A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAV74,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-2913-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2913-6-ND
Diode Arrays 1727-2913-6-ND
Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2913-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2913-2-ND
Diode Arrays 1727-2913-2-ND
Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2913-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2913-1-ND
Diode Arrays 1727-2913-1-ND
Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV74,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV74,215
Discrete Semiconductor Products - Diodes - Rectifiers BAV74,215
DIODE ARRAY GP 50V 215MA TO236AB

DIODE ARRAY GP 50V 215MA TO236AB

Supplier's Site
Small Signal Diode, 0.125A, 60V, To236Ab; Diode Configuration Nexperia - 96K6776 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.125A, 60V, To236Ab; Diode Configuration Nexperia
96K6776
Small Signal Diode, 0.125A, 60V, To236Ab; Diode Configuration Nexperia 96K6776
SMALL SIGNAL DIODE, 0.125A, 60V, TO236AB; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:60V; Average Forward Current:125mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.125A, 60V, TO236AB; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:60V; Average Forward Current:125mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Small Signal Diode, 0.125A, 60V, To236Ab; Diode Configuration Nexperia - 04X4834 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.125A, 60V, To236Ab; Diode Configuration Nexperia
04X4834
Small Signal Diode, 0.125A, 60V, To236Ab; Diode Configuration Nexperia 04X4834
SMALL SIGNAL DIODE, 0.125A, 60V, TO236AB; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:60V; Average Forward Current:125mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.125A, 60V, TO236AB; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:60V; Average Forward Current:125mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site
Diode Arrays - BAV74,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV74,215
Diode Arrays BAV74,215
DIODE ARRAY GP 50V 215MA SOT23

DIODE ARRAY GP 50V 215MA SOT23

Supplier's Site Datasheet
DIODE ARRAY GP 50V 215MA SOT23 - 554-BAV74,215 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 50V 215MA SOT23
554-BAV74,215
DIODE ARRAY GP 50V 215MA SOT23 554-BAV74,215
DIODE ARRAY GP 50V 215MA SOT23

DIODE ARRAY GP 50V 215MA SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Rectifiers Rectifiers Diode Arrays Rectifiers Diodes Diode Arrays Diode Arrays
Product Number BAV74,215 BAV74,215 286-BAV74,215 1727-2913-6-ND BAV74,215 96K6776 BAV74,215 554-BAV74,215
Product Name High-speed double diode Automotive 60V 0.215A SOT-23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 0.125A, 60V, To236Ab; Diode Configuration Nexperia Diode Arrays DIODE ARRAY GP 50V 215MA SOT23
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
VF 715 to 0.7150 volts 1 volts 1 volts 1 volts 1 volts
IF 215 mA 125 mA 125 mA
VR 50 volts 50 volts 60 volts
Unlock Full Specs
to access all available technical data