High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 250V V(RRM), Silicon, TO-236AB
BAS21 - High-voltage switching diode TO-236 3-Pin Product overview: BAS21,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21,235 can be used for catalog matching and distributor lookup.
Win Source Part Number: 986971-BAS21,235
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 568-11775-2-ND,1727-
Base Product Number: BAS21
DIODE GP 200V 200MA TO236AB
DIODE GP 200V 200MA TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | BAS21,235 | 1727-2080-1-ND | BAS21,235 | 280-BAS21,235 | 986971-BAS21,235 | BAS21,235 | BAS21,235 |
| Product Name | High-voltage switching diode | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching; Protector; High Voltage | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 200 mA | ||||||
| VR | 200 volts | 200 volts | 200 volts |