Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-40QCZ

Description
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement Name - JEDEC - Version BC807-16QC DFN1412D-3 MO-340CA SOT8009 BC817-16QC BC807-25QC BC817-25QC BC807-40QC BC817-40QC Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement Name - JEDEC - Version BC807-16QC DFN1412D-3 MO-340CA SOT8009 BC817-16QC BC807-25QC BC817-25QC BC807-40QC BC817-40QC Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.5 mm, rated for a collector-emitter voltage of -45 V, collector current of -500 mA, and peak collector current of -1 A. It offers a DC current gain (hFE) range of 250 to 600 at -1 V and -100 mA, with a collector-emitter saturation voltage of up to -700 mV at -500 mA and -50 mA. The device supports operating temperatures from -55 °C to 150 °C and meets IEC 60134 for limiting values. It is suitable for general-purpose switching and amplification in space-restricted applications and supports Automatic Optical Inspection (AOI) of solder joints.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.5 mm, rated for a collector-emitter voltage of -45 V, collector current of -500 mA, and peak collector current of -1 A. It offers a DC current gain (hFE) range of 250 to 600 at -1 V and -100 mA, with a collector-emitter saturation voltage of up to -700 mV at -500 mA and -50 mA. The device supports operating temperatures from -55 °C to 150 °C and meets IEC 60134 for limiting values. It is suitable for general-purpose switching and amplification in space-restricted applications and supports Automatic Optical Inspection (AOI) of solder joints.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-40QCZ
45 V, 500 mA PNP general-purpose transistors BC807-40QCZ
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement Name - JEDEC - Version BC807-16QC DFN1412D-3 MO-340CA SOT8009 BC817-16QC BC807-25QC BC817-25QC BC807-40QC BC817-40QC Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications

PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Name

-

JEDEC

- Version

BC807-16QC

DFN1412D-3

MO-340CA

SOT8009

BC817-16QC

BC807-25QC

BC817-25QC

BC807-40QC

BC817-40QC

Features and benefits

  • High power dissipation capability
  • High current
  • Three current gain selections
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-40QCZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QCZDKR-ND
Single Bipolar Transistors 1727-BC807-40QCZDKR-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40QCZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QCZTR-ND
Single Bipolar Transistors 1727-BC807-40QCZTR-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40QCZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40QCZCT-ND
Single Bipolar Transistors 1727-BC807-40QCZCT-ND
Bipolar (BJT) Transistor 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 992096-BC807-40QCZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
992096-BC807-40QCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 992096-BC807-40QCZ
Win Source Part Number: 992096-BC807-40QCZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Power - Max: 380 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 80MHz Mounting Type: Surface Mount, Wettable Flank Package / Case: 3-XDFN Exposed Pad Supplier Device Package: DFN1412D-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 1727-BC807-40QCZCT,1 727-BC807-40QCZDKR,9 34660895147,1727-BC8 07-40QCZTR

Win Source Part Number: 992096-BC807-40QCZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Power - Max: 380 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 80MHz
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1412D-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-BC807-40QCZCT,1727-BC807-40QCZDKR,934660895147,1727-BC807-40QCZTR

Buy Now Datasheet
Singapore, Singapore
45V 0.5A Bipolar Transistor
276-BC807-40QCZ
45V 0.5A Bipolar Transistor 276-BC807-40QCZ
TRANS 45V 0.5A DFN1412D-3 Product overview: BC807-40QCZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40QCZ can be used for catalog matching and distributor lookup.

TRANS 45V 0.5A DFN1412D-3 Product overview: BC807-40QCZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40QCZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC807-40QCZ - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40QCZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40QCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40QCZ
TRANS 45V 0.5A DFN1412D-3

TRANS 45V 0.5A DFN1412D-3

Supplier's Site
Bipolar Transistor, Pnp, 45V, Dfn1412D Rohs Compliant Nexperia - 38AJ3415 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, 45V, Dfn1412D Rohs Compliant Nexperia
38AJ3415
Bipolar Transistor, Pnp, 45V, Dfn1412D Rohs Compliant Nexperia 38AJ3415
BIPOLAR TRANSISTOR, PNP, 45V, DFN1412D ROHS COMPLIANT: YES

BIPOLAR TRANSISTOR, PNP, 45V, DFN1412D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-40QCZ 1727-BC807-40QCZDKR-ND 992096-BC807-40QCZ 276-BC807-40QCZ BC807-40QCZ BC807-40QCZ 38AJ3415
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, 45V, Dfn1412D Rohs Compliant Nexperia
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad SOT3 Tape & Reel (TR) SOT8009 TO-3
IC(max) -500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts 45 volts
PD 380 milliwatts 380 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data