Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807W,115

Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT323 (SC-70) surface-mounted package with a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. It features a DC current gain range of 100 to 600 at -1 V collector-emitter voltage and -100 mA collector current, and a collector-emitter saturation voltage of up to -700 mV at -500 mA collector current and -50 mA base current. The device operates with a maximum power dissipation of 200 mW on a standard footprint and meets IEC 60134 absolute maximum rating standards.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT323 (SC-70) surface-mounted package with a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. It features a DC current gain range of 100 to 600 at -1 V collector-emitter voltage and -100 mA collector current, and a collector-emitter saturation voltage of up to -700 mV at -500 mA collector current and -50 mA base current. The device operates with a maximum power dissipation of 200 mW on a standard footprint and meets IEC 60134 absolute maximum rating standards.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807W,115
45 V, 500 mA PNP general-purpose transistors BC807W,115
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807W

SOT323

-

SC-70

BC817W

BC807-16W

BC817-16W

BC807-25W

BC817-25W

BC807-40W

BC817-40W

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
45 V 500 mA Bipolar Transistor
276-BC807W,115
45 V 500 mA Bipolar Transistor 276-BC807W,115
BC807W series - 45 V, 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: BC807W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807W,115 can be used for catalog matching and distributor lookup.

BC807W series - 45 V, 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: BC807W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807W,115 - 805224-BC807W,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807W,115
805224-BC807W,115
TRANSISTORS - Transistors (BJT) - Single - BC807W,115 805224-BC807W,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 805224-BC807W,115 Packaging: Reel Mounting Style: SMD Power - Max: 200mW Transistor Type: PNP Frequency - Transition: 80MHz Supplier Device Package: SC-70 Temperature Range - Operating: 150°C Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC807 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 1V

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 805224-BC807W,115
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 80MHz
Supplier Device Package: SC-70
Temperature Range - Operating: 150°C
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
Part Number Series: BC807
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 1V

Buy Now
Single Bipolar Transistors - 1727-4839-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4839-1-ND
Single Bipolar Transistors 1727-4839-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4839-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4839-2-ND
Single Bipolar Transistors 1727-4839-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4839-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4839-6-ND
Single Bipolar Transistors 1727-4839-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807W,115
TRANS PNP 45V 0.5A SOT323

TRANS PNP 45V 0.5A SOT323

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
BC807W,115
Single Bipolar Transistors BC807W,115
TRANS PNP 45V 0.5A SOT323

TRANS PNP 45V 0.5A SOT323

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 100 Rohs Compliant Nexperia - 93X3910 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 100 Rohs Compliant Nexperia
93X3910
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 100 Rohs Compliant Nexperia 93X3910
Bipolar (BJT) Single Transistor, PNP, -45 V, 80 MHz, 200 mW, -500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 80 MHz, 200 mW, -500 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807W,115 276-BC807W,115 805224-BC807W,115 1727-4839-1-ND BC807W,115 BC807W,115 93X3910
Product Name 45 V, 500 mA PNP general-purpose transistors 45 V 500 mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC807W,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 100 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323; SC-70, SOT-323 AEC-Q101 SOT323; SC-70, SOT-323 TO-3
IC(max) -500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts 45 volts
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data