Newport MKS Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS150 URS150BCC

Description
The URS150BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our XM, GTS, IMS and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote Datasheet
Description
The URS150BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our XM, GTS, IMS and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS150 - URS150BCC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS150
URS150BCC
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS150 URS150BCC
The URS150BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our XM, GTS, IMS and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

The URS150BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our XM, GTS, IMS and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours.

Tilted Worm Screw

The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation.


URS50CPP Top View

High Torque DC Motor with Ultra-High Resolution Feedback

The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity.


Proprietary Ball Bearings


All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity.

Limit Switches


Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS150BCC
Product Name Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS150
Load Capacity 67.44 lbs (30.59 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 3.54 in. Aperture, 6.26 in. Diameter, 4° Fine, 1/4-20 - UTR160A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 180 lbs (81.56 kg)
Platter 6.26 inch (159 mm)
View Details
Motorized Rotation Stage, 80 mm, High-Speed DC Drive - RVS80CC - Newport MKS
Specs
Load Capacity 202 lbs (91.76 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 1.77E-5 In-lbs (2.04E-5 kg-cm)
View Details
Goniometric Stage, Lower, ±5°, 40 x 40 x 20 mm, M3 & M6 - M-GON40-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 4.95 lbs (2.24 kg)
View Details
Motorized Rotation Stage, High Speed, High Load, Brushless Direct, No Cable, XPS-D/RL - RGV160BL-S - Newport MKS
Specs
Drive Type Brushless Servo
Load Capacity 607 lbs (275 kg)
Rotary Velocity 1000 deg/sec
View Details