Newport MKS Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS150 URS150BPP

Description
The URS150BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS, IMS and other series of linear stages. This 2 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Description
The URS150BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS, IMS and other series of linear stages. This 2 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URS150BPP is a stepper motor rotation stage providing 360° continuous motion in a low-profile package, designed for economical applications requiring micro-stepping operation without encoder feedback. It features a 1÷90 worm gear ratio, a maximum torque of 2.0 N·m, and two independently adjustable optical limit switches. The stage has a 300 N centered load capacity, transversal compliance of 5 µrad/Nm, and typical bi-directional repeatability of ±0.0014°. Eccentricity is ±0.5 µm, and wobble is ±12 µrad. The hardened steel body integrates large-diameter ball bearings and a tilted worm screw arrangement with four symmetric mounting holes for improved cantilevered load support. A 3 m cable is included, and it is compatible with motion controllers such as the XPS and ESP301.

Datasheet Summary
Powered by GS/AI

The URS150BPP is a stepper motor rotation stage providing 360° continuous motion in a low-profile package, designed for economical applications requiring micro-stepping operation without encoder feedback. It features a 1÷90 worm gear ratio, a maximum torque of 2.0 N·m, and two independently adjustable optical limit switches. The stage has a 300 N centered load capacity, transversal compliance of 5 µrad/Nm, and typical bi-directional repeatability of ±0.0014°. Eccentricity is ±0.5 µm, and wobble is ±12 µrad. The hardened steel body integrates large-diameter ball bearings and a tilted worm screw arrangement with four symmetric mounting holes for improved cantilevered load support. A 3 m cable is included, and it is compatible with motion controllers such as the XPS and ESP301.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS150 - URS150BPP - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS150
URS150BPP
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS150 URS150BPP
The URS150BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS, IMS and other series of linear stages. This 2 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

The URS150BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS, IMS and other series of linear stages. This 2 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity.

Tilted Worm Screw

The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation.


URS50CPP Top View

Economical Micro-stepping Stepper Motor

The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage.


Basic working operation of a micro-stepping stepper motor

Proprietary Ball Bearings


All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity.

Limit Switches


Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS150BPP
Product Name Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS150
Drive Type Stepping Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 240 mm, High-Sensitivity, High Speed - RVU240HS - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0012 In-lbs (0.0013 kg-cm)
View Details
Manual Rotation Stage, Aperture , 2.65 in. Diameter, 10° Fine, 6-32 and 1/4-20 - RS65 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 22.03 lbs (9.99 kg)
Platter 2.56 inch (65 mm)
View Details
Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Direct Encoder - RV120HAHL - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
View Details