Newport MKS Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting M-488

Description
The M-488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.
Request a Quote
Description
The M-488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting - M-488 - Newport MKS
Irvine, CA, United States
Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting
M-488
Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting M-488
The M-488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.

The M-488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number M-488
Product Name Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting
Load Capacity 150 lbs (68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Platform Rotation Stage, 40 mm Diameter, 10° Fine, BM11.5 Included, M3 and M6 - M-RS40 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Platter 1.57 inch (40 mm)
View Details
Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200 - M-BGM200BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque - RVU350HAHS - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0022 In-lbs (0.0026 kg-cm)
View Details
Wafer Positioning Stage, Integrated Vertical and DC Rotation Stage - ZVR-PC - Newport MKS
Specs
Stage Type Rotary Positioning
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 80 deg/sec
View Details