Newport MKS Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100 URS100BPP

Description
The URS100BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS ILS, IMS and other series of linear stages. This 1 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Description
The URS100BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS ILS, IMS and other series of linear stages. This 1 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URS100BPP is a stepper motor-driven precision rotation stage offering 360° continuous motion with a maximum torque of 1.0 N·m, designed for economical applications requiring microstepping without encoder feedback. It features a hardened steel body, a ground worm gear with self-compensating preload, and a proprietary ball bearing system for low wobble and eccentricity. The stage has a tilted worm screw arrangement with four symmetric mounting holes to support off-center loads, and includes two independently adjustable optical limit switches. Dimensions are 270 mm × 92 mm × 16 mm, with a 120 mm square mounting pattern. It achieves a typical repeatability of ±0.0044° bi-directionally and ±0.008° accuracy, with a maximum speed of 40°/s and a transversal compliance of 10 µrad/Nm. Mounting compatibility includes XM, GTS, ILS, and IMS linear stages. Vacuum-compatible versions are available. MTBF is 20,000 hours at 25% load and 30% duty cycle.

Datasheet Summary
Powered by GS/AI

The URS100BPP is a stepper motor-driven precision rotation stage offering 360° continuous motion with a maximum torque of 1.0 N·m, designed for economical applications requiring microstepping without encoder feedback. It features a hardened steel body, a ground worm gear with self-compensating preload, and a proprietary ball bearing system for low wobble and eccentricity. The stage has a tilted worm screw arrangement with four symmetric mounting holes to support off-center loads, and includes two independently adjustable optical limit switches. Dimensions are 270 mm × 92 mm × 16 mm, with a 120 mm square mounting pattern. It achieves a typical repeatability of ±0.0044° bi-directionally and ±0.008° accuracy, with a maximum speed of 40°/s and a transversal compliance of 10 µrad/Nm. Mounting compatibility includes XM, GTS, ILS, and IMS linear stages. Vacuum-compatible versions are available. MTBF is 20,000 hours at 25% load and 30% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100 - URS100BPP - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100
URS100BPP
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100 URS100BPP
The URS100BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS ILS, IMS and other series of linear stages. This 1 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

The URS100BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our XM, GTS ILS, IMS and other series of linear stages. This 1 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity.

Tilted Worm Screw

The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation.


URS50CPP Top View

Economical Micro-stepping Stepper Motor

The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage.


Basic working operation of a micro-stepping stepper motor

Proprietary Ball Bearings


All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity.

Limit Switches


Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS100BPP
Product Name Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100
Drive Type Stepping Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Folded - RV120CC-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 80 deg/sec
Torque Capacity 8.85E-5 In-lbs (1.02E-4 kg-cm)
View Details
Motorized Goniometer, ±45 ° Travel Range, Micro-step Drive, BGM160 - BGM160BPP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 20 deg/sec
View Details
Manual Rotation Stage, Steel, 3.11 in. Diameter, 0.91 in. Height, 4° Fine, 8-32, 1/4-20 - UTR80S - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Motorized Rotation Stage, High Speed, Low Profile - RGA150 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Rotary Velocity 1800 deg/sec
View Details