Newport MKS Motorized Goniometer, ±45° Travel Range, Full-step Drive, BGM120 BGM120BPE

Description
The BGM120BPE Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.
Request a Quote Datasheet
Description
The BGM120BPE Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Goniometer, ±45° Travel Range, Full-step Drive, BGM120 - BGM120BPE - Newport MKS
Irvine, CA, United States
Motorized Goniometer, ±45° Travel Range, Full-step Drive, BGM120
BGM120BPE
Motorized Goniometer, ±45° Travel Range, Full-step Drive, BGM120 BGM120BPE
The BGM120BPE Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

The BGM120BPE Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position.

Precision Multi-Axis Assemblies

BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages.


Open Rotation Platform

The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting.


Precision Worm Gear Drive

Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy.

Ball Bearings with Tool-Steel Races

Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number BGM120BPE
Product Name Motorized Goniometer, ±45° Travel Range, Full-step Drive, BGM120
Stage Type Cradle Positioning / Goniometer
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting - M-488 - Newport MKS
Specs
Load Capacity 150 lbs (68 kg)
Platter 2.6 inch (66 mm)
View Details
Manual Rotation Stage, Steel, 46 mm Diameter, 23 mm Height, 4° Fine, M4 & M6 - M-UTR46S - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, 8-32 - 8401 - Newport MKS
Specs
Load Capacity 0.9891 lbs (0.4486 kg)
Rotary Velocity 12 deg/sec
View Details