Newport MKS Motorized Rotation Stage, High Speed, High Load, Brushless Direct, No Cable, XPS-D/RL RGV160BL-S

Description
The RGV160BL-S Direct Drive Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear of traditional rotation stages providing higher speeds, superior reliability, and enhanced position sensitivity. Speed, resolution, and repeatability are increased by a factor of up to ten times. A high efficiency brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration, with minimal stage heating. At maximum continuous torque, the temperature of the motor increases by only 30°C. Precision is ensured by a high-resolution glass scale with 28,800 line pairs per revolution that directly measures the position of the rotating platen. The flat encoder is mounted on a precision ground reference surface and is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. The RGV160BL features a proprietary 4-point contact ball bearing. This unique, 2-piece design minimizes the number of parts resulting in a more compact stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications. A 30 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. A once-per revolution index pulse permits precision homing to a unique home position. The RGV160BL does not include limit switches nor hard stop. Associated driver module and cable kit is required and must be purchased separately for all –S stages Direct Drive, High Efficiency Motor With direct-drive technology, the RGV series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage heating, with the temperature of the motor increasing by just 30°C at maximum continuous torque. High-Resolution Glass Scale Encoder To ensure precision, the glass encoder is mounted on a ground reference surface. For example, the RGV160's 28,800 pt encoder allows for outstanding MIM. It is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. Large Diameter Through Hole A 30 mm or 110 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. RGV160BL Top View Compact Design The RGV series features a proprietary 4-point contact ball bearing and a 2-piece design which integrates multiple functions, like the bearing ways and the direct drive motor, minimizing the number of parts. The result is a more compact rotation stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications. A compact RGV Stage on the right, and an RV stage on the left. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet
Description
The RGV160BL-S Direct Drive Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear of traditional rotation stages providing higher speeds, superior reliability, and enhanced position sensitivity. Speed, resolution, and repeatability are increased by a factor of up to ten times. A high efficiency brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration, with minimal stage heating. At maximum continuous torque, the temperature of the motor increases by only 30°C. Precision is ensured by a high-resolution glass scale with 28,800 line pairs per revolution that directly measures the position of the rotating platen. The flat encoder is mounted on a precision ground reference surface and is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. The RGV160BL features a proprietary 4-point contact ball bearing. This unique, 2-piece design minimizes the number of parts resulting in a more compact stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications. A 30 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. A once-per revolution index pulse permits precision homing to a unique home position. The RGV160BL does not include limit switches nor hard stop. Associated driver module and cable kit is required and must be purchased separately for all –S stages Direct Drive, High Efficiency Motor With direct-drive technology, the RGV series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage heating, with the temperature of the motor increasing by just 30°C at maximum continuous torque. High-Resolution Glass Scale Encoder To ensure precision, the glass encoder is mounted on a ground reference surface. For example, the RGV160's 28,800 pt encoder allows for outstanding MIM. It is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. Large Diameter Through Hole A 30 mm or 110 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. RGV160BL Top View Compact Design The RGV series features a proprietary 4-point contact ball bearing and a 2-piece design which integrates multiple functions, like the bearing ways and the direct drive motor, minimizing the number of parts. The result is a more compact rotation stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications. A compact RGV Stage on the right, and an RV stage on the left. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, High Speed, High Load, Brushless Direct, No Cable, XPS-D/RL - RGV160BL-S - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, High Speed, High Load, Brushless Direct, No Cable, XPS-D/RL
RGV160BL-S
Motorized Rotation Stage, High Speed, High Load, Brushless Direct, No Cable, XPS-D/RL RGV160BL-S
The RGV160BL-S Direct Drive Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear of traditional rotation stages providing higher speeds, superior reliability, and enhanced position sensitivity. Speed, resolution, and repeatability are increased by a factor of up to ten times. A high efficiency brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration, with minimal stage heating. At maximum continuous torque, the temperature of the motor increases by only 30°C. Precision is ensured by a high-resolution glass scale with 28,800 line pairs per revolution that directly measures the position of the rotating platen. The flat encoder is mounted on a precision ground reference surface and is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. The RGV160BL features a proprietary 4-point contact ball bearing. This unique, 2-piece design minimizes the number of parts resulting in a more compact stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications. A 30 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. A once-per revolution index pulse permits precision homing to a unique home position. The RGV160BL does not include limit switches nor hard stop. Associated driver module and cable kit is required and must be purchased separately for all –S stages Direct Drive, High Efficiency Motor With direct-drive technology, the RGV series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage heating, with the temperature of the motor increasing by just 30°C at maximum continuous torque. High-Resolution Glass Scale Encoder To ensure precision, the glass encoder is mounted on a ground reference surface. For example, the RGV160's 28,800 pt encoder allows for outstanding MIM. It is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. Large Diameter Through Hole A 30 mm or 110 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. RGV160BL Top View Compact Design The RGV series features a proprietary 4-point contact ball bearing and a 2-piece design which integrates multiple functions, like the bearing ways and the direct drive motor, minimizing the number of parts. The result is a more compact rotation stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications. A compact RGV Stage on the right, and an RV stage on the left. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

The RGV160BL-S Direct Drive Rotation Stage provides ultra-fast rotation, very high resolution, and outstanding positioning performance. Applications include semiconductor wafer inspection, micro-robotics, and precision metrology. Direct-drive technology eliminates the worm gear of traditional rotation stages providing higher speeds, superior reliability, and enhanced position sensitivity. Speed, resolution, and repeatability are increased by a factor of up to ten times. A high efficiency brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration, with minimal stage heating. At maximum continuous torque, the temperature of the motor increases by only 30°C. Precision is ensured by a high-resolution glass scale with 28,800 line pairs per revolution that directly measures the position of the rotating platen. The flat encoder is mounted on a precision ground reference surface and is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. The RGV160BL features a proprietary 4-point contact ball bearing. This unique, 2-piece design minimizes the number of parts resulting in a more compact stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications. A 30 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. A once-per revolution index pulse permits precision homing to a unique home position. The RGV160BL does not include limit switches nor hard stop.

Associated driver module and cable kit is required and must be purchased separately for all –S stages

Direct Drive, High Efficiency Motor

With direct-drive technology, the RGV series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage heating, with the temperature of the motor increasing by just 30°C at maximum continuous torque.


High-Resolution Glass Scale Encoder


To ensure precision, the glass encoder is mounted on a ground reference surface. For example, the RGV160's 28,800 pt encoder allows for outstanding MIM. It is perfectly aligned with the stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout.

Large Diameter Through Hole

A 30 mm or 110 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage.
RGV160BL Top View

Compact Design

The RGV series features a proprietary 4-point contact ball bearing and a 2-piece design which integrates multiple functions, like the bearing ways and the direct drive motor, minimizing the number of parts. The result is a more compact rotation stage with superior stiffness, high reliability and outstanding wobble and eccentricity specifications.
A compact RGV Stage on the right, and an RV stage on the left.

Metrology Report Included at No Additional Cost

Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RGV160BL-S
Product Name Motorized Rotation Stage, High Speed, High Load, Brushless Direct, No Cable, XPS-D/RL
Drive Type Brushless Servo
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque - RVU350HAHS - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0022 In-lbs (0.0026 kg-cm)
View Details
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Speed - RVU350HS - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0022 In-lbs (0.0026 kg-cm)
View Details
Manual Rotation Stage, Low-Profile, 1.97 in. Aperture, 3.11 in. Diameter, 4° Fine, 8-32 - UTR80SA - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Manual Rotation Stage, Steel, 4.7 in. Diameter, 4° Fine, 1/4-20 - UTR120 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 112 lbs (50.98 kg)
Platter 4.7 inch (120 mm)
View Details