Newport MKS Motorized Rotation Stage, Compact, 360°, 20°/s, DC Servo Motor PR50CC

Description
PR50CC Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50CC stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50CC stages feature angular resolution of 0.02° with a DC drive. The stages is equipped with a hardware origin and allows for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two PR50 stages with an EQ45. Central Aperture The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. SR50 with its two retaining rings Proprietary Ball Bearing Design The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.
Request a Quote Datasheet
Description
PR50CC Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50CC stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50CC stages feature angular resolution of 0.02° with a DC drive. The stages is equipped with a hardware origin and allows for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two PR50 stages with an EQ45. Central Aperture The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. SR50 with its two retaining rings Proprietary Ball Bearing Design The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Compact, 360°, 20°/s, DC Servo Motor - PR50CC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Compact, 360°, 20°/s, DC Servo Motor
PR50CC
Motorized Rotation Stage, Compact, 360°, 20°/s, DC Servo Motor PR50CC
PR50CC Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50CC stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50CC stages feature angular resolution of 0.02° with a DC drive. The stages is equipped with a hardware origin and allows for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two PR50 stages with an EQ45. Central Aperture The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. SR50 with its two retaining rings Proprietary Ball Bearing Design The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.

PR50CC Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50CC stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50CC stages feature angular resolution of 0.02° with a DC drive. The stages is equipped with a hardware origin and allows for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage.

Vertical Mounting

The optional bracket can be used for vertical mounting of a PR50 or SR50 stage.


Two PR50 stages with an EQ45.

Central Aperture

The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates.


SR50 with its two retaining rings

Proprietary Ball Bearing Design


The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number PR50CC
Product Name Motorized Rotation Stage, Compact, 360°, 20°/s, DC Servo Motor
Drive Type DC Servo
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 240 mm, High-Torque Full-Step Drive - RV240BPE - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 5.31E-4 In-lbs (6.12E-4 kg-cm)
View Details
Goniometric Stage, Lower, ±5°, 2.56 x 2.56 x 1.18 in., 6-32 & 1/4-20 - GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details
Manual Rotation Stage, Aperture , 2.65 in. Diameter, 10° Fine, 6-32 and 1/4-20 - RS65 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 22.03 lbs (9.99 kg)
Platter 2.56 inch (65 mm)
View Details
Manual Rotation Stage, Steel, 79 mm Diameter, 4° Fine Travel, M4 and M6 - M-UTR80 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details