Newport MKS Motorized Rotation Stage, URS50BCC Integrated with CONEX-CC Controller CONEX-URS50BCC

Description
CONEX-URS50BCC is a rotation stage integrated with a CONEX-CC controller. The URS50BCC provides precision 360° continuous motion in a low profile package, compatible with the XM, GTS, ILS, IMS and other linear stages. The stage has adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact, 2-piece bearing design provides exceptional stiffness, high reliability, and outstanding wobble and eccentricity. The flexible preloading system of the worm gear guarantees a minimum backlash operation. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Compact Controller and Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages. Scalable Architecture The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Out-of-the-box Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. Linear Amplifier in DC Units The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.
Request a Quote
Description
CONEX-URS50BCC is a rotation stage integrated with a CONEX-CC controller. The URS50BCC provides precision 360° continuous motion in a low profile package, compatible with the XM, GTS, ILS, IMS and other linear stages. The stage has adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact, 2-piece bearing design provides exceptional stiffness, high reliability, and outstanding wobble and eccentricity. The flexible preloading system of the worm gear guarantees a minimum backlash operation. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Compact Controller and Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages. Scalable Architecture The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Out-of-the-box Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. Linear Amplifier in DC Units The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URS50BCC is a precision motorized rotation stage integrated with the CONEX-CC controller, designed for continuous 360° motion in a compact form factor. It features a DC motor with a maximum speed of 20¬8/s and a load capacity of 100 N. The stage utilizes a high-resolution rotary encoder for accurate positioning, achieving a typical bi-directional repeatability of ±0.0005° and an accuracy of ±0.010¬8. The proprietary ball bearing design ensures exceptional stiffness and reliability, while the flexible preloading system minimizes backlash. The URS50BCC is compatible with various Newport linear stages and includes adjustable limit switches to prevent over travel. The CONEX-CC controller enhances performance with low-noise operation and efficient power management, making it suitable for applications requiring precise motion control in space-constrained environments.

Datasheet Summary
Powered by GS/AI

The URS50BCC is a precision motorized rotation stage integrated with the CONEX-CC controller, designed for continuous 360° motion in a compact form factor. It features a DC motor with a maximum speed of 20¬8/s and a load capacity of 100 N. The stage utilizes a high-resolution rotary encoder for accurate positioning, achieving a typical bi-directional repeatability of ±0.0005° and an accuracy of ±0.010¬8. The proprietary ball bearing design ensures exceptional stiffness and reliability, while the flexible preloading system minimizes backlash. The URS50BCC is compatible with various Newport linear stages and includes adjustable limit switches to prevent over travel. The CONEX-CC controller enhances performance with low-noise operation and efficient power management, making it suitable for applications requiring precise motion control in space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, URS50BCC Integrated with CONEX-CC Controller - CONEX-URS50BCC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, URS50BCC Integrated with CONEX-CC Controller
CONEX-URS50BCC
Motorized Rotation Stage, URS50BCC Integrated with CONEX-CC Controller CONEX-URS50BCC
CONEX-URS50BCC is a rotation stage integrated with a CONEX-CC controller. The URS50BCC provides precision 360° continuous motion in a low profile package, compatible with the XM, GTS, ILS, IMS and other linear stages. The stage has adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact, 2-piece bearing design provides exceptional stiffness, high reliability, and outstanding wobble and eccentricity. The flexible preloading system of the worm gear guarantees a minimum backlash operation. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Compact Controller and Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages. Scalable Architecture The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Out-of-the-box Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. Linear Amplifier in DC Units The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.

CONEX-URS50BCC is a rotation stage integrated with a CONEX-CC controller. The URS50BCC provides precision 360° continuous motion in a low profile package, compatible with the XM, GTS, ILS, IMS and other linear stages. The stage has adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact, 2-piece bearing design provides exceptional stiffness, high reliability, and outstanding wobble and eccentricity. The flexible preloading system of the worm gear guarantees a minimum backlash operation. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating.
The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available.

Compact Controller and Stage

In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages.


Scalable Architecture


The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD.

Out-of-the-box Control


For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI.

Linear Amplifier in DC Units


The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number CONEX-URS50BCC
Product Name Motorized Rotation Stage, URS50BCC Integrated with CONEX-CC Controller
Rotary Velocity 20 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Compact, 360°, 20°/s, DC Servo Motor - PR50CC - Newport MKS
Specs
Drive Type DC Servo
Load Capacity 2.25 lbs (1.02 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Folded - RV120CC-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 80 deg/sec
Torque Capacity 8.85E-5 In-lbs (1.02E-4 kg-cm)
View Details
Motorized Rotation Stage, 350 mm, High-Torque Full-Step Drive - RV350BPE - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 7.08E-4 In-lbs (8.16E-4 kg-cm)
View Details
Goniometric Stage, Lower, ±5°, 2.56 x 2.56 x 1.18 in., 6-32 & 1/4-20 - GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details