Newport MKS Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120 BGM120BPP

Description
The BGM120BPP Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. This PP mini-step drive version enables high angular speeds up to 20°/sec .BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Stepper Motor Versions The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended. Basic working principle of a stepper motor
Request a Quote
Description
The BGM120BPP Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. This PP mini-step drive version enables high angular speeds up to 20°/sec .BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Stepper Motor Versions The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended. Basic working principle of a stepper motor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGM120BPP is a motorized goniometric cradle offering ±45° of transverse axis rotation with a micro-step drive for high angular speeds up to 20°/s. It features a precision ground worm gear drive with 0.002° minimum incremental motion, a worm-mounted rotary encoder for improved repeatability, and mechanical limit switches at ±45°. The stage uses single-row ball bearings with hardened tool-steel races for smooth motion and stability, and has a normal centered load capacity of 200 N. Its base material is stainless steel with an aluminum body, and it supports direct orthogonal stacking with adjacent-sized cradles. The encoder provides an index pulse for precision homing, and the maximum torque is 6 Nm. The unit includes a 3 m cable.

Datasheet Summary
Powered by GS/AI

The BGM120BPP is a motorized goniometric cradle offering ±45° of transverse axis rotation with a micro-step drive for high angular speeds up to 20°/s. It features a precision ground worm gear drive with 0.002° minimum incremental motion, a worm-mounted rotary encoder for improved repeatability, and mechanical limit switches at ±45°. The stage uses single-row ball bearings with hardened tool-steel races for smooth motion and stability, and has a normal centered load capacity of 200 N. Its base material is stainless steel with an aluminum body, and it supports direct orthogonal stacking with adjacent-sized cradles. The encoder provides an index pulse for precision homing, and the maximum torque is 6 Nm. The unit includes a 3 m cable.

Suppliers

Company
Product
Description
Supplier Links
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120 - BGM120BPP - Newport MKS
Irvine, CA, United States
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120
BGM120BPP
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120 BGM120BPP
The BGM120BPP Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. This PP mini-step drive version enables high angular speeds up to 20°/sec .BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Stepper Motor Versions The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended. Basic working principle of a stepper motor

The BGM120BPP Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. This PP mini-step drive version enables high angular speeds up to 20°/sec .BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position.

Precision Multi-Axis Assemblies

BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages.


Open Rotation Platform

The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting.


Precision Worm Gear Drive

Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy.

Ball Bearings with Tool-Steel Races

Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

Stepper Motor Versions

The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended.


Basic working principle of a stepper motor

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number BGM120BPP
Product Name Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120
Stage Type Cradle Positioning / Goniometer
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, 8-32 - 8401 - Newport MKS
Specs
Load Capacity 0.9891 lbs (0.4486 kg)
Rotary Velocity 12 deg/sec
View Details
Motorized Rotation Stage, High Speed, Brushless Direct, No Cable, XPS-D, XPS-RL - RGV100BL-S - Newport MKS
Specs
Drive Type Brushless Servo
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 720 deg/sec
View Details
Manual Rotation Stage, Steel, 159 mm Diameter, 4° Fine Travel, M6 - M-UTR160 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 180 lbs (81.56 kg)
Platter 6.26 inch (159 mm)
View Details
Motorized Rotation Stage, High Speed, Low Profile - RGA150 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Rotary Velocity 1800 deg/sec
View Details