Newport MKS Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper PR50PP

Description
PR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50PP stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50PP stages feature angular resolution of 0.02° with an open-loop stepper motor in half-step mode. The stage is equipped with a hardware origin and allow for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage. PR50 Series Stages The PR50PP stages is a cost-efficient alternative to the SR50PP for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. This open-loop stepper motor stage features angular resolution of 0.02°, achieved in half-step mode. It is equipped with a hardware origin allowing for continuous rotation of 360°. DC servo version is also available. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two SR50 stages with an EQ45
Request a Quote Datasheet
Description
PR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50PP stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50PP stages feature angular resolution of 0.02° with an open-loop stepper motor in half-step mode. The stage is equipped with a hardware origin and allow for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage. PR50 Series Stages The PR50PP stages is a cost-efficient alternative to the SR50PP for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. This open-loop stepper motor stage features angular resolution of 0.02°, achieved in half-step mode. It is equipped with a hardware origin allowing for continuous rotation of 360°. DC servo version is also available. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two SR50 stages with an EQ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper - PR50PP - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper
PR50PP
Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper PR50PP
PR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50PP stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50PP stages feature angular resolution of 0.02° with an open-loop stepper motor in half-step mode. The stage is equipped with a hardware origin and allow for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage. PR50 Series Stages The PR50PP stages is a cost-efficient alternative to the SR50PP for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. This open-loop stepper motor stage features angular resolution of 0.02°, achieved in half-step mode. It is equipped with a hardware origin allowing for continuous rotation of 360°. DC servo version is also available. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two SR50 stages with an EQ45

PR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The PR50PP stage is a cost-efficient alternative to the SR50 for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. The PR50PP stages feature angular resolution of 0.02° with an open-loop stepper motor in half-step mode. The stage is equipped with a hardware origin and allow for continuous rotation of 360°. The central aperture is threaded 1.063-20 in. and PR50 stages are shipped with two, same diameter retaining rings to allow mounting of any ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. Due to its very low profile, the PR50 stages contain pressure sensitive components. For use at a pressure level below 0.25 bar, please contact our sales department.The EQ45 bracket can be used for vertical mounting of a PR50 stage.

PR50 Series Stages

The PR50PP stages is a cost-efficient alternative to the SR50PP for applications that do not require the high-resolution and precision of the SR50, or for applications that could benefit from higher speeds up to 20°/s. This open-loop stepper motor stage features angular resolution of 0.02°, achieved in half-step mode. It is equipped with a hardware origin allowing for continuous rotation of 360°. DC servo version is also available.


Vertical Mounting

The optional bracket can be used for vertical mounting of a PR50 or SR50 stage.


Two SR50 stages with an EQ45

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number PR50PP
Product Name Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper
Drive Type Stepping Motor
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 46 mm Diameter, 23 mm Height, 4° Fine, M4 & M6 - M-UTR46S - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Manual Rotation Stage, Aperture, 65 mm, 10° Fine, M3 and M6 - M-RS65 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 22.03 lbs (9.99 kg)
Platter 2.56 inch (65 mm)
View Details
Motorized Rotation Stage, 240 mm, High-Sensitivity, High Speed - RVU240HS - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0012 In-lbs (0.0013 kg-cm)
View Details
Goniometric Stage, Lower, ±5°, 65 x 65 x 30 mm, M3 & M6 - M-GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details